The MAX280EPA from Maxim Integrated is a high-performance operational amplifier designed to deliver precision and low power consumption for a wide range of applications. This op-amp features rail-to-rail input and output capabilities, making it an ideal choice for single-supply operations, especially in systems where the supply voltage may be limited.
Key Features
- Rail-to-Rail I/O: The MAX280EPA offers rail-to-rail input and output performance, which allows for a wider dynamic range in signal processing. This feature is particularly useful in single-supply applications and enhances overall system efficiency.
- Single-Supply Operation: Designed for single-supply voltages ranging from +2.7V to +5.5V, the MAX280EPA is versatile and can be integrated into various low-voltage applications such as battery-powered devices.
- Low Power Consumption: With its focus on energy efficiency, the MAX280EPA consumes minimal power, making it suitable for portable and power-sensitive applications.
- High Precision: The operational amplifier provides high precision with low offset voltage and low input bias current, ensuring accurate signal amplification and processing.
Applications
The MAX280EPA is well-suited for a variety of applications including but not limited to:
- Battery-powered equipment
- Data acquisition systems
- Sensor signal conditioning
- Portable medical devices
- Audio and video signal processing
Technical Specifications
- Supply Voltage (V<sub>CC): +2.7V to +5.5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: 8-Pin DIP (EPA)
- Mounting Type: Through Hole
In conclusion, the Maxim Integrated MAX280EPA operational amplifier is an excellent solution for designers seeking a balance between precision, power efficiency, and versatility. Its rail-to-rail input/output, low power consumption, and single-supply operation make it a robust choice for a myriad of applications that demand reliable and consistent performance.