Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050871-C4550A2-0146
Categories Oscillators
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C4550A2-0146 CAD Model

Description

Microchip Technology's C4550A2-0146: A Cutting-Edge Microcontroller

Introducing the C4550A2-0146, a state-of-the-art microcontroller from Microchip Technology, designed to meet the growing demands of modern embedded systems. This powerful microcontroller is part of Microchip's renowned product lineup, known for their reliability, performance, and flexibility. The C4550A2-0146 is no exception and is ideally suited for a wide range of applications in various industries, including automotive, industrial control, smart home devices, and Internet of Things (IoT) solutions.

Key Features

  • Advanced Core: At the heart of the C4550A2-0146 lies an efficient core that provides the perfect balance between power consumption and processing capabilities. This ensures that the microcontroller can handle complex tasks while maintaining optimal energy efficiency.
  • Memory: Equipped with ample memory, including both flash and SRAM, this device allows for robust program storage and efficient data handling, which is crucial for applications requiring quick data processing and reliable storage.
  • Connectivity: With a range of connectivity options, the C4550A2-0146 offers seamless integration with other components and peripherals. This includes industry-standard communication interfaces, ensuring that the microcontroller can easily communicate with external devices.
  • Robust I/O: A versatile set of input/output pins provides the flexibility needed to interface with a variety of sensors, actuators, and other electronic components, making it a versatile choice for complex embedded systems.

Applications

The C4550A2-0146 is designed to cater to a diverse array of applications. Its robust feature set makes it an ideal choice for:

  • Automotive systems, such as engine control units and infotainment systems
  • Industrial automation, including process control and monitoring equipment
  • Smart home devices, like thermostats, security systems, and lighting controls
  • IoT devices that require low-power operation and connectivity

Microchip Technology's commitment to quality and innovation is reflected in the C4550A2-0146 microcontroller. It is designed to provide developers with a reliable and powerful platform to build sophisticated and efficient electronic systems. Whether you're developing the next generation of smart devices or enhancing industrial automation, the C4550A2-0146 is a microcontroller that can help turn your ideas into reality.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CG 50.3267M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 50.3267M-TCHPA0
Seiko Epson Corporation
SG-8101CG 13.5800M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 13.5800M-TCHPA0
Seiko Epson Corporation
SG-8101CA 100.0400M-TBGSA0: OSC
Need more? Email Us
ECAD model for SG-8101CA 100.0400M-TBGSA0
Seiko Epson Corporation
SG-8101CA 34.4064M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 34.4064M-TCHPA0
Seiko Epson Corporation
SG-8101CG 162.7200M-TCHPA0: OSC
Need more? Email Us
ECAD model for SG-8101CG 162.7200M-TCHPA0
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD / 148.5 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Need more? Email Us
ECAD model for 511BBA148M500AAG
SiTIME
MEMS OSC XO 1.0000HZ LVCMOS SMD / 1 Hz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead
Need more? Email Us
ECAD model for SIT1534AC-H5-DCC-00.001E
Microchip Technology
MEMS OSC XO 27.0000MHZ CMOS SMD / 27 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Need more? Email Us
ECAD model for DSC1001DL2-027.0000T
Seiko Epson Corporation
SG-8101CA 143.1000M-TCHSA0: OSC
Need more? Email Us
ECAD model for SG-8101CA 143.1000M-TCHSA0

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention