EN
  • EN
  • DE

M41T81SM6E

Part No M41T81SM6E
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, Watchdog Timer
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Supply, Battery 2 V to 3.5 V
Current - Timekeeping (Max) 100μA @ 2.7V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 207123-M41T81SM6E
Ultra Librarian 3D Model Ultra Librarian M41T81SM6E CAD Model

Description

The M41T81SM6E from STMicroelectronics is a highly integrated, low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator. Designed for a wide range of applications, this RTC provides precise timekeeping, with a battery backup option to maintain timekeeping when the main power is off.

Key Features

  • Accurate Time-Keeping: The device includes a built-in 32.768 kHz crystal oscillator ensuring high accuracy and minimal drift over time and temperature variations.
  • Low Power Consumption: Engineered for battery-powered applications, the M41T81SM6E is optimized for low power consumption, extending the life of backup batteries.
  • Serial Interface: The device supports I2C serial interface, allowing for easy integration with most microcontrollers and processors.
  • Programmable Alarm: An onboard programmable alarm can be set to wake up or interrupt the host system at a predetermined time, making it ideal for time-critical applications.
  • Additional Features: It includes automatic leap year correction, a programmable square wave output, and a watchdog timer to enhance system reliability.

Applications

The versatility of the M41T81SM6E makes it suitable for a diverse range of applications, including:

  • Embedded systems
  • Utility meters
  • Industrial control systems
  • Consumer electronics
  • Handheld devices

Technical Specifications

The M41T81SM6E operates over a wide voltage range and temperature, making it adaptable to different operating environments:

  • Voltage range: 2.7V to 5.5V
  • Operating temperature range: -40°C to 85°C
  • Packaging: SOX18 (Small Outline Package)

STMicroelectronics' commitment to quality ensures that the M41T81SM6E RTC meets the high standards required for time-critical systems, providing reliable performance and a robust timekeeping solution.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess