EN
  • EN
  • DE

MAX2685EEE+T

Part No MAX2685EEE+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 800MHZ-1GHZ DWN 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type Cellular, ISM
Frequency 800MHz to 1GHz
Number of Mixers 1
Gain 6.1dB
Noise Figure 13dB
Secondary Attributes Down Converter
Operating Supply Current 14.1mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 16-QSOP
Win Source Part Number 138855-MAX2685EEE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2685EEE+T CAD Model

Description

Maxim Integrated MAX2685EEE+T Low-Power, SiGe Upconverter Mixer

The MAX2685EEE+T from Maxim Integrated is a high-performance, low-voltage upconverter mixer designed to meet the needs of modern communication systems. This compact and efficient component is engineered using Silicon-Germanium (SiGe) technology, which enables it to provide superior frequency conversion with low noise figures and high linearity.

Optimized for the 400MHz to 2500MHz frequency range, the MAX2685EEE+T is perfect for applications such as satellite communications, wireless LANs, cable modem termination systems, and other RF systems that require high-quality signal upconversion. Its low-power consumption makes it an ideal choice for battery-powered devices and portable applications where energy efficiency is paramount.

The device operates with a single +2.7V to +5.5V supply voltage, minimizing the need for complex power management in your design. Additionally, it features an integrated local oscillator (LO) buffer amplifier, reducing the number of external components required and simplifying the overall system design. This integration also enhances the reliability of the system by minimizing the potential for component mismatches and simplifying the PCB layout.

The MAX2685EEE+T offers excellent LO to RF and LO to IF isolation, ensuring that the local oscillator signal does not leak into the output signals, which could otherwise degrade system performance. It also boasts a low noise figure, which is critical for maintaining the integrity of the signal being upconverted, leading to clearer communication and higher data throughput.

This upconverter mixer comes in a compact 16-pin QSOP package, making it suitable for space-constrained applications. Its small footprint also allows for a more densely packed PCB, enabling designers to create more compact and integrated system designs.

With its robust performance, high integration, and low power consumption, the Maxim Integrated MAX2685EEE+T upconverter mixer is an excellent choice for designers looking to enhance their RF and microwave communication systems with a reliable and efficient signal conversion solution.

You May Also Be Interested in

Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $8.7780
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN
Lowest to $6.7605
Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Analog Devices Inc.
DEMO BOARD FOR LTC5548 / LTC5548 series Mixer Evaluation Board
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9104 $52.3872
42+ $2.3881 $100.3002
65+ $2.3134 $150.3710
90+ $2.2388 $201.4920
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,190 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess