Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 4.7μF
Tolerance ±20%
Voltage Rating 10V
Type Molded
ESR 3 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Manufacturer Size Code A
Features General Purpose
Win Source Part Number 056991-593D475X0010A2T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 593D475X0010A2T CAD Model

Description

Product Overview

The 593D475X0010A2T is a high-performance tantalum capacitor designed for reliable operation in a variety of electronic applications. Known for its stability and durability, this component is ideal for circuits where small size and low weight are critical.

Features and Benefits

  • Capacitance: 4.7μF
  • Voltage Rating: 10V
  • Temperature Range: -55°C to +125°C
  • Compact design for space-constrained applications
  • Excellent load life stability

Applications

  • Power management systems
  • Signal processing equipment
  • Consumer electronics
  • Automotive electronic circuits

Additional Details

This capacitor is RoHS compliant and features a molded case that offers excellent resistance to environmental factors. Its long operational life makes it a cost-effective choice for manufacturers.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 1UF 20% 35V 1411
Need more? Email Us
ECAD model for F971V105MBA
AVX Corp/Kyocera Corp
CAP TANT 33UF 20% 16V 1411
Need more? Email Us
ECAD model for F951C336MTAAQ2
AVX Corp/Kyocera Corp
CAP TANT 68UF 20% 6.3V 1206
Need more? Email Us
ECAD model for F950J686MAAAM1Q2
Kemet
CAP TANT 1UF 5% 35V RADIAL
Need more? Email Us
ECAD model for T350A105J035AT7301
AVX Corp/Kyocera Corp
CAP TANT 100UF 20% 10V 1411
Need more? Email Us
ECAD model for F951A107MBAAM1Q2
Kemet
CAP TANT 10UF 10% 25V 2312
Need more? Email Us
ECAD model for T495C106K025ATE275
Abracon LLC
CAP TANT 10UF 20% 10V 1206
Need more? Email Us
ECAD model for ATCC-211A-010-106M-T
Vishay
293D105X9016A8T
Need more? Email Us
ECAD model for 293D105X9016A8T
Kemet
CAP TANT 10UF 10% 35V 2917
Need more? Email Us
ECAD model for T495D106K035AHE250

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention