EN
  • EN
  • DE
  • IT

MAX265BEWI+

Part No MAX265BEWI+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 57KHZ SWITCHED 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX265
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 702733-MAX265BEWI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX265BEWI+ CAD Model

Description

Product Overview: MAX265BEWI+ from Maxim Integrated

The MAX265BEWI+ is a sophisticated mixed-signal integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This IC is a part of Maxim's extensive range of high-performance audio processing components, tailored for advanced sound systems and audio applications.

The MAX265BEWI+ stands out for its precision and versatility, providing designers with a powerful tool for creating complex audio signal processing systems. It features a programmable universal switched-capacitor filter, which can be configured for a variety of filtering functions such as low-pass, high-pass, band-pass, and notch filters. This flexibility makes it an ideal choice for a broad spectrum of audio applications, including equalizers, active crossovers, and other sound enhancement systems.

With its integrated design, the MAX265BEWI+ simplifies the development process by reducing the need for multiple discrete components. This not only saves space on the printed circuit board (PCB) but also enhances the overall reliability and performance of the end product. The device operates over a wide supply voltage range, accommodating various system power requirements and ensuring compatibility with both digital and analog power rails.

The MAX265BEWI+ is housed in a wide-body, 28-pin SOIC package, which provides a compact footprint while still offering excellent thermal performance. This packaging is suitable for standard surface-mount technology (SMT) processes, facilitating easy integration into modern PCB designs.

In summary, the MAX265BEWI+ from Maxim Integrated is a high-quality, flexible solution for sophisticated audio signal processing. Its programmable filter capabilities, combined with its ease of integration, make it a top choice for audio engineers and designers looking to create state-of-the-art sound systems with minimal design complexity and superior performance.

You May Also Be Interested in

Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0515 $66.1030
5+ $27.1194 $135.5970
7+ $26.2716 $183.9012
10+ $25.4239 $254.2390
12+ $24.5761 $294.9132
16+ $22.0339 $352.5424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess