EN
  • EN
  • DE

ST25DV04K-IER6C3

Part No ST25DV04K-IER6C3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8UFDFPN  /  RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25D
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UFDFPN (2x3)
Base Product Number ST25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ST25DV04K-IER6C3-ND,497-18727-6,497-18727-1,497-18727-2
Standard Package 5,000
Win Source Part Number 962238-ST25DV04K-IER6C3
Ultra Librarian 3D Model Ultra Librarian ST25DV04K-IER6C3 CAD Model

Description

ST25DV04K-IER6C3 Dynamic NFC/RFID Tag IC

Introducing the ST25DV04K-IER6C3, a cutting-edge NFC/RFID tag IC from STMicroelectronics designed for a wide range of applications such as consumer electronics, industrial systems, and IoT devices. This product leverages the power of Near Field Communication (NFC) technology to facilitate easy and secure wireless data transfer.

Key Features

  • Memory Capacity: The ST25DV04K-IER6C3 comes with a 4 Kbits EEPROM, ensuring sufficient space for storing configuration data, identification parameters, and small user datasets.
  • Fast Data Transfer: This tag IC supports fast transfer mode capabilities, enabling high-speed communication between the tag and NFC-enabled devices.
  • Energy Harvesting: A distinctive feature of the ST25DV04K-IER6C3 is its energy harvesting function. It can derive power from the NFC field, eliminating the need for a power supply in certain applications and contributing to energy-efficient solutions.
  • Multiple Security Features: The device includes password protection, GPO (General Purpose Output) capabilities, and an area protection mechanism to ensure data security and integrity.
  • I2C Interface: For non-contact communication, the tag IC integrates an I2C interface, providing a seamless connection to most microcontrollers and other digital systems.

Applications

The versatility of the ST25DV04K-IER6C3 makes it suitable for various applications, including:

  • Smart consumer devices and wearables
  • Asset tracking and management systems
  • Smart city infrastructure components
  • Industrial automation and control systems
  • Healthcare and medical device identification

Technical Specifications

The ST25DV04K-IER6C3 operates within the -40°C to +85°C temperature range, ensuring reliable performance across diverse environments. It is compliant with ISO/IEC 15693 and NFC Forum Type 5 tag standards, guaranteeing compatibility with a broad range of NFC devices and readers.

With its robust design, versatile features, and secure data management, the ST25DV04K-IER6C3 from STMicroelectronics represents an optimal choice for developers looking to integrate NFC/RFID capabilities into their products.

You May Also Be Interested in

STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
STMicroelectronics
NFC/RFID 4KBIT EEPROM 13.56MHZ
Lowest to $0.4884
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
ScioSense
IC RFID READER 110-150KZ 16TSSOP
Need more? Email Us
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
ams
IC RFID READER 19-150KHZ 16TSSOP
Lowest to $5.6988
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9848 $54.1640
125+ $0.8081 $101.0125
195+ $0.7828 $152.6460
265+ $0.7576 $200.7640
345+ $0.7323 $252.6435
460+ $0.6566 $302.0360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess