EN
  • EN
  • DE

MAX2645EUB+T

Part No MAX2645EUB+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP/PA PREDRIVER SIGE 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 3.4GHz to 3.8GHz
P1dB -5dBm
Gain 14.4dB
Noise Figure 2.3dB to 3dB
RF Type WLL, WLAN
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 9.2mA to 10.9mA
Test Frequency 3.55GHz
Case / Package 10uMAX-EP
Win Source Part Number 139069-MAX2645EUB+T
Ultra Librarian 3D Model Ultra Librarian MAX2645EUB+T CAD Model

Description

Maxim Integrated MAX2645EUB+T Low-Noise Amplifier

The MAX2645EUB+T is a high-performance, low-noise amplifier (LNA) designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This LNA is specifically tailored for advanced wireless communications systems and is an ideal choice for applications requiring low noise figures and high linearity, such as GPS, cellular, PCS, WCDMA, and WLAN systems.

Encased in a compact, 10-pin μMAX package, the MAX2645EUB+T offers an exceptional combination of low noise and high gain, making it a suitable amplifier for the front-end of receiver designs. It operates within the frequency range of 400MHz to 2500MHz, which covers a broad spectrum of communication bands. The device boasts a low noise figure of just 1.5dB, which ensures minimal signal degradation and improves the sensitivity of the receiving chain.

One of the standout features of the MAX2645EUB+T is its adjustable current and gain modes, allowing designers to optimize the performance of the amplifier for specific application requirements. It can be set to high-gain mode for maximum sensitivity or switched to a low-current mode for power-sensitive applications, providing flexibility in power management. The device also includes a bypass mode that can be controlled via a logic pin, enabling the LNA to be turned off when not in use, further conserving power.

The MAX2645EUB+T is designed with integrated on-chip matching components which minimize the need for external circuitry, simplifying the design and reducing the bill of materials. Additionally, it features a robust power-down function and is characterized for operation over the -40°C to +85°C extended temperature range, making it suitable for a variety of challenging environments.

Overall, the MAX2645EUB+T LNA is an excellent choice for design engineers looking to enhance the performance of their RF receiver systems with a reliable, high-quality amplifier that offers low noise, high gain, and versatile power-saving features. Maxim Integrated's commitment to quality ensures that this product meets the stringent demands of modern wireless applications.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess