EN
  • EN
  • DE

DRV8313RHH

Part No DRV8313RHH
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 8V-60V 36VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features - Motor Driver Power MOSFET Parallel 36-VQFN (6x6)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 36-VFQFN Exposed Pad
Case / Package 36-VQFN (6x6)
Family Name DRV8313
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43268-5, -296-43268-5-ND
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917255-DRV8313RHH
Ultra Librarian 3D Model Ultra Librarian DRV8313RHH CAD Model

Description

Introducing the DRV8313RHH Motor Driver from Texas Instruments

The DRV8313RHH is a state-of-the-art motor driver IC designed by Texas Instruments to cater to the needs of modern, sophisticated applications requiring efficient control of brushless DC (BLDC) motors, stepper motors, and other similar devices. This powerful IC comes in a compact 36-VQFN package and is specifically engineered to provide a reliable, high-performance solution for driving three-phase motor systems.

Key Features of the DRV8313RHH

  • Integrated Smart Gate Drive: The DRV8313RHH features an advanced gate drive with built-in protection to ensure that your motor operates safely and efficiently. This includes under-voltage lockout, charge pump, and over-current protection to safeguard the device under various conditions.
  • Flexible Power Supply: With an operating voltage range from 8V to 60V, the DRV8313RHH can accommodate a wide array of power supplies, making it versatile for various applications.
  • High Output Drive Capability: The device is capable of delivering up to 2.5A of output current per channel, ensuring robust performance for a variety of motor types.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents damage from overheating, enhancing the longevity and reliability of the motor driver.
  • Multiple Control Interfaces: The DRV8313RHH supports both PWM and PHASE/ENABLE control interfaces, providing designers with the flexibility to choose the control scheme that best fits their application.

Applications

The versatility of the DRV8313RHH makes it an ideal choice for a wide range of applications, including:

  • Consumer and home appliances
  • Power tools
  • Fans and blowers
  • Robotics and automation systems
  • Office automation machines

Whether you are developing a high-speed fan, an automated piece of office equipment, or a sophisticated robotic system, the DRV8313RHH provides the control and reliability you need. Its advanced features ensure that your motor operates at peak efficiency, with the durability to withstand the rigors of continuous use. Texas Instruments' commitment to quality means you can trust the DRV8313RHH to be the heart of your motor-driven application for years to come.

For more detailed information, including datasheets, technical documents, and support, visit the Texas Instruments website to explore the full capabilities of the DRV8313RHH motor driver.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1224 $50.5080
110+ $0.9210 $101.3100
170+ $0.8922 $151.6740
235+ $0.8634 $202.8990
300+ $0.8346 $250.3800
405+ $0.7483 $303.0615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,181 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess