EN
  • EN
  • DE

MAX2641EUT+T

Part No MAX2641EUT+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMPLIFIER ULTRA-LN SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 300MHz to 2.5GHz
P1dB -19dBm
Gain 13.5dB
Noise Figure 1.5dB
RF Type Cellular, GPS, PCS
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 6.4mA
Test Frequency 2.45GHz
Case / Package SOT-23-6
Win Source Part Number 021377-MAX2641EUT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2641EUT+T CAD Model

Description

MAX2641EUT+T Low-Noise Amplifier by Maxim Integrated

The MAX2641EUT+T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to enhance signal reception in a wide range of applications. This device is particularly well-suited for use in wireless and RF systems where a low noise figure, high gain, and low power consumption are essential for optimal performance.

Key Features:

  • Frequency Range: The MAX2641EUT+T operates over a broad frequency range, making it versatile for various RF applications.
  • Low Noise Figure: With a very low noise figure, this LNA ensures that the signal-to-noise ratio is maintained, resulting in clearer signal reception.
  • High Gain: The device provides a high level of gain, which is critical for amplifying weak signals without degrading their quality.
  • Low Power Consumption: It is designed for efficiency, consuming minimal power, which is crucial for battery-powered or energy-sensitive systems.
  • Adjustable Current: The MAX2641EUT+T features an adjustable supply current, allowing designers to balance between performance and power consumption based on the specific needs of the application.
  • Small Form Factor: The compact SOT23-6 package enables the LNA to be used in space-constrained applications without compromising performance.

Applications:

The MAX2641EUT+T is ideal for various applications, including but not limited to:

  • Satellite and terrestrial radio systems
  • Global Positioning System (GPS) receivers
  • Wireless Local Area Network (WLAN)
  • ISM band applications
  • Wireless infrastructure

Technical Specifications:

Parameter Value
Frequency Range 400MHz to 2500MHz
Noise Figure 1.5dB (typical)
Gain 15.5dB (typical)
Power Supply 2.7V to 5.5V
Package SOT23-6

Overall, the MAX2641EUT+T LNA by Maxim Integrated offers a blend of performance and convenience, making it a top choice for engineers looking to enhance RF and wireless system capabilities.

You May Also Be Interested in

RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess