EN
  • EN
  • DE

MAX2371EGC+T

Part No MAX2371EGC+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description LNAS WITH STEP ATTENUATOR AND VGA / IC LNA W/STEP ATTEN & VGA 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel package
Frequency 100MHz ~ 1GHz
P1dB 19.5dBm (89.1mW)
Gain 14.5dB
Operating Supply Voltage 2.65 V ~ 3.3 V
Operating Supply Current 3.5mA
Package 12-VFQFN Exposed Pad
Manufacturer Package 12-QFN (3x3)
Win Source Part Number 785689-MAX2371EGC+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2371
Introduction Date June 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX2371EGC+T CAD Model

Description

The MAX2371EGC+T from Maxim Integrated is a high-performance, low-power RF receiver designed for the stringent requirements of wireless communication systems. This integrated circuit (IC) is particularly well-suited for applications in the automotive industry, where reliability and durability are of paramount importance.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it versatile for various communication protocols.
  • Integration: It integrates several key functions, including a low-noise amplifier (LNA), mixer, and intermediate frequency (IF) filter, which simplifies design and saves board space.
  • Low Power Consumption: Designed for battery-powered devices, the MAX2371EGC+T consumes minimal power, thereby extending the operational life of the product.
  • High Sensitivity: The receiver boasts excellent sensitivity, ensuring reliable reception of signals even in challenging conditions.
  • Package: It comes in a compact 36-pin CSBGA package, which is ideal for space-constrained applications.

Applications

The MAX2371EGC+T is ideal for a variety of applications, including:

  • Automotive Remote Keyless Entry (RKE)
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless Control Systems
  • Telemetry and Remote Control Applications

Performance and Quality

Maxim Integrated is known for its commitment to quality and performance, and the MAX2371EGC+T is no exception. It is designed to meet the rigorous standards of the automotive industry, ensuring high reliability and consistent performance. The product is also supported by Maxim's comprehensive technical support, providing designers with the resources they need to integrate the device into their applications effectively.

Ordering Information

The MAX2371EGC+T is available for order in tape and reel format, denoted by the '+T' suffix, facilitating easy assembly for high-volume production. For detailed product specifications and ordering information, customers should consult the product datasheet or contact Maxim Integrated's sales team.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess