EN
  • EN
  • DE

NCV2250SN2T3G

Part No NCV2250SN2T3G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description SINGLE PUSH-PULL OUTPUT C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator General Purpose Push-Pull, Rail-to-Rail 5-TSOP
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package 5-TSOP
Family Name NCV2250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV2250SN2T3GOSTR, NCV2250SN2T3G-ND, NCV2250SN2T3GOSCT, NCV2250SN2T3GOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928984-NCV2250SN2T3G
Ultra Librarian 3D Model Ultra Librarian NCV2250SN2T3G CAD Model

Description

ON Semiconductor NCV2250SN2T3G Voltage Detector

The ON Semiconductor NCV2250SN2T3G is a high-precision voltage detector designed for the automotive industry, offering a robust solution for voltage monitoring in a variety of applications. This device is specifically engineered to meet the stringent requirements of automotive applications, providing reliable performance under extreme conditions.

Key Features:

  • Voltage Threshold Accuracy: The NCV2250SN2T3G boasts a precision voltage threshold accuracy of ±1%, ensuring reliable detection and consistent performance.
  • Low Current Consumption: With a quiescent current of typically 5 µA, this voltage detector is optimized for applications where power efficiency is crucial.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 1.0 V to 10 V, accommodating a variety of automotive circuits and battery-operated devices.
  • Operating Temperature Range: It is designed to operate over the extended temperature range of -40°C to +125°C, making it suitable for harsh automotive environments.
  • Output Type: The NCV2250SN2T3G features an open-drain output, which allows for flexible interfacing with other components and systems.
  • Packaging: The device is available in a small, lead-free TSOP-5 package, which is ideal for space-constrained applications.

Applications:

The NCV2250SN2T3G is designed for a wide range of automotive applications, including:

  • Battery management systems
  • Microprocessor reset circuits
  • Power-on reset circuits
  • Power failure detection
  • System power monitoring

ON Semiconductor's commitment to quality ensures that the NCV2250SN2T3G voltage detector meets the rigorous standards of the automotive industry. Its compact size, low power consumption, and high accuracy make it an excellent choice for designers looking to enhance system reliability and performance in their automotive applications.

Overall, the NCV2250SN2T3G is a versatile and reliable component that offers peace of mind for automotive electronics designers, knowing their systems are guarded against undervoltage conditions with a high degree of precision.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0763 $53.8150
100+ $1.0069 $100.6900
155+ $0.9722 $150.6910
225+ $0.9027 $203.1075
290+ $0.8681 $251.7490
365+ $0.8333 $304.1545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,720 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess