The AD8348ARU is a versatile and high-performance quadrature demodulator from Analog Devices Inc., designed for use in a wide range of communication applications. This advanced component is an integral part of modern wireless infrastructure and is well-suited for systems that require precise demodulation of signal frequencies.
Key Features
- Frequency Range: The AD8348ARU operates over a broad frequency range, making it suitable for various RF applications.
- Integration: It integrates a mixer, local oscillator (LO), and voltage-controlled amplifier (VGA) to provide a complete demodulation solution.
- Performance: With its high linearity and low noise figures, the AD8348ARU ensures excellent signal fidelity and dynamic range.
- Power Efficiency: The device is designed for low power consumption, which is critical for battery-powered and energy-efficient systems.
Applications
The AD8348ARU is commonly used in:
- Wireless infrastructure (e.g., base stations for mobile communications)
- Broadband wireless access systems
- Point-to-point microwave links
- Instrumentation and test equipment
Technical Specifications
Parameter
Value
Package Type
TSSOP
Mounting Type
Surface Mount
Supply Voltage
4.75 V to 5.25 V
Operating Temperature
-40°C to +85°C
Ordering Information
The AD8348ARU is available in a 16-lead TSSOP package and is specified over the industrial temperature range of -40°C to +85°C. For ordering, refer to the full part number AD8348ARU. Ensure that you are purchasing genuine products from authorized distributors of Analog Devices Inc. to guarantee product quality and authenticity.