EN
  • EN
  • DE

U2794B-MFS

Part No U2794B-MFS
Manufacturer Microchip Technology
Catalog RF Demodulators
Description 1000 MHZ QUADRATURE DEMODULATOR | RF DEMOD IC 40MHZ-1.03GHZ 20SSO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Function Demodulator
LO Frequency 70MHz ~ 1GHz
RF Frequency 40MHz ~ 1.03GHz
P1dB 3.5dBm
Noise Figure 12dB
Supply Current 35mA
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package 20-LSSOP
Supplier Device Package 20-SSO
Manufacturer Pack Quantity 83
MSL Level 1 (Unlimited)
Win Source Part Number 1275298-U2794B-MFS
Manufacturer Homepage www.atmel.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U2794B-MFS CAD Model

Description

The U2794B-MFS from Microchip Technology is a sophisticated mixer component designed to meet the demanding requirements of modern RF (Radio Frequency) and IF (Intermediate Frequency) applications. This high-performance mixer is an ideal choice for designers who require a reliable and efficient solution for frequency conversion in communication systems.

Key Features:

  • Wide Frequency Range: The U2794B-MFS operates across a broad frequency spectrum, making it suitable for a variety of RF applications.
  • Low Power Consumption: Engineered for efficiency, this mixer maintains low power consumption, preserving battery life in portable devices.
  • High Linearity: It offers high linearity, ensuring minimal distortion in signal processing.
  • Compact Design: The compact footprint of the U2794B-MFS allows it to be easily integrated into space-constrained designs without compromising performance.

Applications:

The U2794B-MFS is versatile and can be employed in various applications, including but not limited to:

  • Wireless communication systems
  • RFID readers
  • Satellite receivers
  • Test and measurement equipment

Product Specifications:

Parameter Specification Manufacturer Microchip Technology Part Number U2794B-MFS Category RF Mixers Supply Voltage Specific to product datasheet Package / Case Specific to product datasheet

In conclusion, the U2794B-MFS mixer from Microchip Technology is a robust solution for developers looking to enhance the performance and efficiency of their RF and IF systems. Its combination of wide frequency range, low power consumption, and high linearity makes it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
CDMA IF VGA AND I/Q DEMODULATOR
Lowest to $7.0178
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess