EN
  • EN
  • DE

LTC5586IUH#PBF

Part No LTC5586IUH#PBF
Manufacturer Linear Technology
Catalog RF Demodulators
Description RF DEMOD IC 300MHZ-6GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Function Demodulator, Amplifier
LO Frequency 300MHz ~ 6GHz
RF Frequency 300MHz ~ 6GHz
P1dB 12.5dBm
Gain 9.2dB
Noise Figure 31dB
Current - Supply 440mA
Supply Voltage (V) 5V
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Part Number Series LTC5586
Manufacturer Pack Quantity 73
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814365-LTC5586IUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC5586IUH#PBF CAD Model

Description

Linear Technology LTC5586IUH#PBF Product Overview

The LTC5586IUH#PBF from Linear Technology is a high-performance, direct conversion quadrature demodulator designed for a wide range of wireless applications. This product is optimized for use in broadband to microwave frequency radio systems, offering exceptional linearity and noise performance. It is a versatile component that serves as a critical building block in complex communication systems, such as point-to-point and point-to-multipoint radios, software-defined radios (SDRs), and cellular base stations.

Featuring a broad RF frequency range from 300MHz to 6GHz, the LTC5586IUH#PBF provides users with the flexibility to deploy it in various frequency bands without the need for significant changes to the circuit design. This wide frequency range makes it suitable for diverse market segments, including LTE, WCDMA, and private mobile radio.

The demodulator's high linearity performance is characterized by an IIP3 (Input Third-Order Intercept Point) of 25.5dBm at 900MHz, ensuring that it can handle high signal levels without significant distortion. This is critical for maintaining signal integrity in environments with dense signal traffic and high-level interferers. The device also boasts a low noise figure of 10.1dB at 900MHz, which contributes to better signal-to-noise ratios and improved receiver sensitivity.

Designed with the user in mind, the LTC5586IUH#PBF is housed in a compact 4mm x 4mm QFN package, making it an excellent choice for space-constrained applications. The package is also RoHS compliant, adhering to current environmental regulations and standards. Furthermore, the device operates over a temperature range of -40°C to 105°C, ensuring reliable performance across a wide range of operating conditions.

The demodulator integrates a LO (Local Oscillator) buffer amplifier, which simplifies the LO drive requirements and reduces the number of external components needed. This integration, along with the device's single-ended RF and LO inputs, which do not require external baluns, makes the LTC5586IUH#PBF a highly efficient solution that minimizes board space and simplifies design efforts.

In summary, the LTC5586IUH#PBF is a high-quality, versatile quadrature demodulator that offers excellent performance and integration for designers looking to improve their wireless systems. With its broad frequency range, exceptional linearity, and low noise figure, this product from Linear Technology is well-suited to meet the demanding requirements of modern wireless communication applications.

You May Also Be Interested in

Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
Renesas Electronics America
IC DEMODULATOR DPD 36VFQFPN / RF Demodulator IC
Lowest to $20.6606
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0068 $90.0136
3+ $36.9286 $110.7858
5+ $35.7746 $178.8730
6+ $34.6206 $207.7236
8+ $33.4666 $267.7328
10+ $30.0045 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess