EN
  • EN
  • DE

MAX2235EUPBX

Part No MAX2235EUPBX
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702588-MAX2235EUPBX
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2235EUPBX CAD Model

Description

Maxim Integrated's MAX2235EUPBX: High-Efficiency Power Amplifier

The MAX2235EUPBX from Maxim Integrated is a high-performance, power-efficient RF power amplifier designed to enhance the functionality of portable battery-powered devices. This power amplifier is specifically tailored for use in ISM (Industrial, Scientific, and Medical) band applications, making it an ideal component for devices operating in the 900MHz frequency range, such as wireless communication systems, remote control units, and telemetry equipment.

One of the standout features of the MAX2235EUPBX is its high power-added efficiency, which reaches up to 50%, significantly reducing battery consumption and extending the operational life of portable devices. This efficiency is achieved through the implementation of a high-quality silicon germanium (SiGe) bipolar process, which allows for a reduction in power losses and improved thermal performance. The amplifier operates over a wide 2.7V to 5.5V supply range, providing designers with flexibility in power management and circuit design.

The MAX2235EUPBX comes in a compact TSSOP-20 package, making it suitable for space-constrained applications where board real estate is at a premium. Despite its small size, it delivers a robust output power of up to 1W, ensuring strong signal transmission and reliable communication links. Additionally, the power amplifier features an integrated power control function that allows for precise output power control, which is essential for meeting regulatory requirements and avoiding interference with other electronic devices.

With its excellent linearity and low-noise operation, the MAX2235EUPBX ensures high-quality signal amplification, contributing to clear and stable wireless communications. The device also includes built-in features such as over-temperature protection and a low-battery detector, which safeguard the amplifier and the overall system from potential damage due to abnormal operating conditions.

In summary, Maxim Integrated's MAX2235EUPBX is a versatile and efficient power amplifier that is well-suited for a variety of high-frequency applications. Its combination of high efficiency, compact size, and integrated features make it a valuable component for designers looking to optimize their RF and wireless solutions.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess