EN
  • EN
  • DE
  • IT

LT5400ACMS8E-4#PBF

Part No LT5400ACMS8E-4#PBF
Manufacturer Linear Technology
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 1K OHM 8TSSOP / Quad Matched Resistor Network 8-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Linear Technology
Series LT5400
Packaging Tube
Circuit Type Isolated
Resistance (Ohms) 1k
Tolerance ±7.5%
Number of Resistors 4
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Operating Temperature Range 0°C ~ 70°C
Applications Voltage Divider (TCR Matched)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Maximum) 0.043" (1.10mm)
Win Source Part Number 781458-LT5400ACMS8E-4#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT5400
Introduction Date April 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT5400ACMS8E-4#PBF CAD Model

Description

The LT5400ACMS8E-4#PBF is a high-precision, quad resistor network crafted by Linear Technology, which now operates as part of Analog Devices, Inc. This component is designed to offer excellent matching characteristics, making it an ideal choice for critical signal conditioning applications in measurement and control systems.

Key Features

  • Precision Matching: The resistors in the LT5400ACMS8E-4#PBF are matched to within ±0.01% of each other, ensuring high accuracy in applications requiring matched resistive elements.
  • Temperature Coefficient: It boasts an excellent temperature coefficient of ±1ppm/°C, which guarantees stability over a wide temperature range.
  • Ratio Stability: The ratio drift is specified to be no more than 5 ppm/°C, ensuring that the resistor ratios remain stable with temperature changes.
  • Packaging: The device comes in a compact MSOP-8 package, which is suitable for space-constrained applications without compromising performance.
  • Operating Temperature Range: It can reliably operate across an industrial temperature range from -40°C to +125°C.

Applications

The LT5400ACMS8E-4#PBF is versatile and can be utilized in various applications, including precision voltage dividers, bridge circuits, and differential amplifier input scaling. Its high precision and stability make it particularly suitable for:

  • Data acquisition systems
  • Test and measurement equipment
  • Automotive sensors and controls
  • Industrial instrumentation
  • Medical equipment

Product Quality and Reliability

Linear Technology is renowned for its commitment to product quality and reliability. The LT5400ACMS8E-4#PBF is no exception, and it is designed to meet stringent requirements, ensuring long-term performance and consistency in demanding environments.

Conclusion

For precision applications that require high-accuracy resistor matching, the LT5400ACMS8E-4#PBF from Linear Technology stands out as a reliable and efficient solution. Its superior temperature performance and stable ratio characteristics make it a go-to choice for engineers and designers seeking to optimize their signal conditioning circuits for performance and precision.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0642 $57.1926
7+ $15.6424 $109.4968
10+ $15.1536 $151.5360
14+ $14.6648 $205.3072
18+ $14.1759 $255.1662
24+ $12.7095 $305.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess