EN
  • EN
  • DE
  • IT

SI6926DQ

Part No SI6926DQ
Manufacturer Vishay
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 190057-SI6926DQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI6926DQ CAD Model

Description

The SI6926DQ is a dual N-Channel MOSFET manufactured by Vishay. It's designed for use in a broad range of power switching and management applications. This device features two independent N-Channel MOSFETs integrated into a single package, which makes it ideal for space-constrained applications where efficient power usage is critical. It provides low on-resistance and fast switching times for efficient performance in DC-DC converters, load switching, and other power management functions.

Applications:

  • DC-DC Converters: Used in various voltage regulation and power conversion circuits to enhance efficiency.
  • Load Switching: Used to efficiently switch power to different loads in electronic systems.
  • Power Management Circuits: Employed in power distribution and control to manage power effectively.
  • Battery Management Systems (BMS): Can be used for battery charging and discharging control within BMS.
  • Motor Control: Suitable for controlling small DC motors and other similar applications.

Features:

  • Dual N-Channel MOSFET: Contains two independent N-Channel MOSFETs in one package, saving board space.
  • Low On-Resistance (RDS(on)): Reduces conduction losses to increase overall efficiency.
  • Logic-Level Gate Drive: Simplifies interfacing with low-voltage logic and microcontrollers.
  • Compact Package: Allows for smaller and more densely packed designs on PCBs.
  • Fast Switching Speed: Helps minimize switching losses, improving overall efficiency.

Benefits:

  • Increased Power Efficiency: The low RDS(on) significantly reduces power dissipation, resulting in cooler operation and longer battery life.
  • Simplified Circuit Design: Direct interface with low-voltage logic simplifies design and reduces external component needs.
  • Reduced Board Space: Integrating two MOSFETs in one package allows for smaller and more compact circuit designs.
  • Enhanced Thermal Performance: Efficient heat dissipation enhances stability and performance under varying load conditions.
  • Improved System Reliability: Robust design ensures consistent and reliable performance across applications.

Additional Details:

The SI6926DQ is characterized by low gate charge (Qg) and gate resistance (Rg), which minimize switching losses and enhance efficiency. Designed for a wide range of operating temperatures, it's suitable for many environments. Typically supplied in a surface-mount package for efficient automated assembly and reduced manufacturing costs. Refer to the product datasheet for comprehensive details, including specific voltage ratings, current capacity, RDS(on) values, and other critical specifications under varying test conditions.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess