EN
  • EN
  • DE

MAX2142GTM/V+TW

Part No MAX2142GTM/V+TW
Manufacturer Maxim Integrated
Catalog RF Receivers
Description RF TO BITS SDARS RECEIVER / * RF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Active
Base Product Number MAX2142
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 785663-MAX2142GTM/V+TW
Ultra Librarian 3D Model Ultra Librarian MAX2142GTM/V+TW CAD Model

Description

Maxim Integrated MAX2142GTM/V+TW Product Overview

The MAX2142GTM/V+TW from Maxim Integrated is a high-performance, low-power intermediate frequency (IF) receiver designed for satellite radio applications. It is an ideal choice for designers looking to integrate a compact and efficient receiver into their automotive or consumer satellite radio systems. This advanced IC offers exceptional sensitivity and strong signal handling capabilities, ensuring clear and consistent audio reception for an enhanced listening experience.

Key Features

  • High Integration: The MAX2142GTM/V+TW combines a mixer, IF amplifier, and a full-featured signal processor in a single chip, reducing the number of external components required and simplifying the design process.
  • Excellent Performance: With its high linearity and low noise figure, this receiver ensures high-quality signal processing, allowing users to enjoy their satellite radio content without interference or distortion.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power draw, making it suitable for portable and automotive applications where battery life and power conservation are critical.
  • Flexible Interface Options: The MAX2142GTM/V+TW supports both serial and parallel control interfaces, providing designers with the flexibility to choose the best option for their system architecture.
  • Compact Form Factor: Housed in a small 48-pin TQFN package, the receiver is optimized for space-constrained applications without compromising on functionality.

Applications

Thanks to its robust feature set and versatility, the MAX2142GTM/V+TW is suitable for a wide range of applications, including:

  • Automotive Satellite Radio Systems
  • Portable Satellite Radio Receivers
  • Home and Commercial Satellite Radio Solutions

Overall, the MAX2142GTM/V+TW from Maxim Integrated represents a state-of-the-art solution for satellite radio reception, offering designers a mix of high integration, superior performance, and low power consumption in a compact package. Whether for a car stereo system or a portable media device, this IF receiver is engineered to deliver a premium audio experience to end-users.

You May Also Be Interested in

NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess