EN
  • EN
  • DE

NCP4894MNR2G

Part No NCP4894MNR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1W DIFF 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.8W x 1 @ 8 Ohm
Supply Voltage - Operating 2.2 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DFN (3x3)
Dimension 10-VFDFN Exposed Pad
Win Source Part Number 142262-NCP4894MNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP4894MNR2G CAD Model

Description

ON Semiconductor NCP4894MNR2G Overview

The NCP4894MNR2G is a high-performance integrated circuit (IC) from ON Semiconductor, designed for efficient power management in a variety of electronic applications. This versatile IC is a testament to ON Semiconductor's commitment to providing advanced solutions for power regulation requirements across various industries.

Key Features

  • Voltage Regulation: The NCP4894MNR2G offers precise voltage regulation, ensuring stable operation of the electronic system it is integrated into. This is crucial for applications that demand consistent performance and reliability.
  • Power Efficiency: With its advanced design, the IC helps to enhance power efficiency, which can lead to reduced energy consumption and longer battery life in portable devices.
  • Compact Footprint: The device comes in a compact package, making it an ideal choice for space-constrained applications. Its small size does not compromise its performance or functionality.
  • Thermal Protection: It includes built-in thermal protection features that prevent the IC from overheating, thereby safeguarding the system and extending the product's lifespan.
  • Low Quiescent Current: The NCP4894MNR2G is designed to have a low quiescent current, which is beneficial for reducing standby power consumption in applications where energy efficiency is paramount.

Applications

The NCP4894MNR2G is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics
  • Telecommunication systems
  • Computing devices
  • Automotive modules
  • Industrial controls

Reliability and Quality

ON Semiconductor ensures that the NCP4894MNR2G meets the highest standards of quality and reliability. The IC is manufactured using industry-leading techniques and is subjected to rigorous testing to guarantee performance under various conditions. Users can trust this product to deliver consistent results in their applications.

Conclusion

The NCP4894MNR2G from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient power management solution. Its combination of features, including voltage regulation, power efficiency, compact design, thermal protection, and low quiescent current, make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess