EN
  • EN
  • DE

STM32WB55RGV6U

Part No STM32WB55RGV6U
Manufacturer STMicroelectronics
Catalog RF Receivers
Description ULTRA-LOW-POWER DUAL CORE ARM CO  /  IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WB
Package Tray
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.2, Thread, Zigbee®
Modulation GFSK
Frequency 2.405GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Memory Size 1MB Flash, 256kB SRAM
Serial Interfaces ADC, I²C, SPI, UART, USART, USB
GPIO 49
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 4.5mA ~ 7.9mA
Current - Transmitting 5.2mA ~ 12.7mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-VFQFPN (8x8)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1,560
Win Source Part Number 1160149-STM32WB55RGV6U
Ultra Librarian 3D Model Ultra Librarian STM32WB55RGV6U CAD Model

Description

STM32WB55RGV6U Microcontroller

The STM32WB55RGV6U is a cutting-edge microcontroller from STMicroelectronics, designed for a wide range of applications, particularly those requiring Bluetooth 5.0 and IEEE 802.15.4 wireless connectivity. This dual-core microcontroller integrates a powerful Arm® Cortex®-M4 CPU with a Cortex®-M0+ co-processor, enabling it to manage both application processing and wireless communication with high efficiency.

Key Features

  • High-Performance Cores: The Cortex-M4 core runs at up to 64 MHz, providing ample computing power for complex applications, while the dedicated Cortex-M0+ core handles wireless protocols, ensuring smooth and reliable communication.
  • Advanced Wireless Capabilities: With support for Bluetooth 5.0, BLE, and IEEE 802.15.4 (Thread & ZigBee), the STM32WB55RGV6U offers versatile wireless options for IoT and smart home devices.
  • Rich Set of Peripherals: A variety of peripherals including multiple timers, UARTs, SPI, I2C interfaces, and USB 2.0 Full Speed, provide flexibility in connecting external components and modules.
  • Integrated Security: The device includes hardware encryption and cryptographic accelerators to ensure secure data transmission and storage, a critical feature for modern connected devices.
  • Power Efficiency: Its low-power design and multiple power-saving modes make it ideal for battery-powered and energy-sensitive applications.
  • Generous Memory: Equipped with 1 MB of Flash memory and 256 KB of SRAM, the STM32WB55RGV6U can handle robust applications and complex wireless stacks.
  • Development Support: STMicroelectronics provides comprehensive development tools and software libraries, including the STM32Cube ecosystem, to accelerate the design and prototyping process.

Applications

The STM32WB55RGV6U is perfectly suited for a range of applications, such as:

  • Smart Home and IoT devices
  • Wearable technology
  • Industrial wireless control
  • Environmental sensors and monitoring systems
  • Medical and fitness devices

With its combination of processing power, wireless capabilities, and a rich peripheral set, the STM32WB55RGV6U microcontroller is a robust solution for designers looking to create advanced and secure wireless products.

You May Also Be Interested in

U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess