EN
  • EN
  • DE

AD215BY

Part No AD215BY
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 120 kHz Bandwidth, Low Distortion, Isolation Amplifier | IC OPAMP ISOLATION 1 CIRC 12SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Isolation
Slew Rate 6V/μs
-3db Bandwidth 120kHz
Current - Input Bias 300pA
Voltage - Input Offset 400μV
Supply Current 40mA
Current - Output / Channel 5mA
Supply Voltage , Single/Dual (±) ±14.25V ~ 17V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 44-SIP, 12 Leads, Offset Leads
Supplier Device Package 12-SIP
Family Part Number AD215
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135738-AD215BY
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD215BY CAD Model

Description

The AD215BY from Analog Devices Inc. is a high-performance signal conditioning amplifier designed to offer superior isolation and amplification for a wide range of industrial and instrumentation applications. This device is particularly well-suited for situations where the signal source is located in an environment with high common-mode voltages, ensuring accurate data acquisition and control.

Key Features:

  • High Isolation Voltage: The AD215BY provides an impressive isolation voltage of 1500 V rms, minimizing the risk of ground loops and ensuring the integrity of the signal in electrically noisy environments.
  • Wide Bandwidth: With a bandwidth of 120 kHz, this amplifier can handle high-speed signals, making it suitable for dynamic measurement tasks.
  • Gain Adjustment: It comes with a user-adjustable gain setting that can be configured via external resistors, allowing for precise calibration to the specific needs of the application.
  • Low Nonlinearity: The device features low nonlinearity, with a typical figure of less than ±0.01%, ensuring accurate and reliable signal amplification.
  • Flexible Power Supply Options: The AD215BY can operate with dual power supplies ranging from ±15 V to ±18 V, providing flexibility in system design.

Applications:

The AD215BY is ideal for use in a variety of applications, including:

  • Industrial process control systems
  • Data acquisition systems
  • Ground loop elimination
  • Motor control feedback circuits
  • Strain gauge amplifiers
  • Isolated sensor amplifiers

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD215BY is no exception. Manufactured with precision and attention to detail, this signal conditioning amplifier is built to deliver consistent performance even in the most demanding conditions.

With its combination of high isolation, wide bandwidth, and user-configurable gain, the AD215BY is a versatile solution for enhancing signal integrity in complex electronic systems.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $543.2836 $543.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess