EN
  • EN
  • DE

MAX2120CTI+

Part No MAX2120CTI+
Manufacturer Maxim Integrated
Catalog RF Receivers
Description - RF Receiver  925MHz ~ 2.175GHz   PCB, Surface Mount 28-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer Maxim Integrated
Packaging Tube
Frequency 925MHz ~ 2.175GHz
Applications DVB, DSS
Current - Receiving 100mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 3.13 V ~ 3.47 V
Operating Temperature Range 0°C ~ 70°C
Package 28-WFQFN Exposed Pad
Manufacturer Device Package 28-TQFN (5x5)
Win Source Part Number 143405-MAX2120CTI+
Ultra Librarian 3D Model Ultra Librarian MAX2120CTI+ CAD Model

Description

The MAX2120CTI+ from Maxim Integrated is a state-of-the-art, direct-conversion tuner IC designed for satellite set-top and VSAT applications. This advanced component is engineered to convert L-band RF signals directly to baseband using a low-IF architecture. This design minimizes the number of external components required, thereby simplifying the overall system design and reducing the bill of materials for manufacturers.

Key Features

  • High Integration: The MAX2120CTI+ integrates an LNA, variable-gain amplifiers, mixers, and filters, significantly reducing the need for external components.
  • Flexible IF Bandwidth: It supports a programmable IF bandwidth, which can be adjusted to accommodate various symbol rates, thus offering versatility for different satellite standards.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, making it suitable for energy-sensitive applications.
  • High Performance: It delivers excellent linearity and noise figure performance, ensuring high-quality signal reception and demodulation.

Applications

  • Satellite set-top boxes
  • VSAT terminals
  • Broadband data receivers

Technical Specifications

  • Supply Voltage: 3.3V
  • Operating Frequency Range: 925MHz to 2175MHz
  • Package: 48-pin Thin QFN

The MAX2120CTI+ is a testament to Maxim Integrated's commitment to providing innovative, high-performance integrated circuits that address the evolving needs of the communications industry. With its robust feature set and exceptional performance, the MAX2120CTI+ is an ideal choice for designers looking to create efficient and reliable satellite communication systems.

You May Also Be Interested in

Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2639 $61.0556
8+ $12.5243 $100.1944
13+ $12.1329 $157.7277
18+ $11.7415 $211.3470
23+ $11.3501 $261.0523
30+ $10.1760 $305.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess