EN
  • EN
  • DE

LB1641

Part No LB1641
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 10SIP / Bi-directional Motor Driver 10-Pin SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Applications DC Motors, General Purpose
Load Type Inductive
Technology Bipolar
Channel Output Current 1.6A
Supply Voltage - Operating 5 V to 18 V, 7 V to 18 V
Voltage - Load 5 V to 18 V, 7 V to 18 V
Temperature Range - Operating -25°C to 75°C (TA)
Mounting Through Hole
Case / Package 10-SIP
Win Source Part Number 070695-LB1641
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LB1641
Introduction Date December 21, 2008
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LB1641 CAD Model

Description

The LB1641 from ON Semiconductor is a versatile and efficient motor driver IC designed to cater to a wide range of applications requiring motor control. This compact, yet powerful, integrated circuit is specifically engineered to drive small brushed DC motors and is ideal for use in office automation machines, audio-visual equipment, and home appliances.

Key Features:

  • Motor Type Compatibility: The LB1641 is compatible with standard 2-phase stepper motors, making it a flexible solution for various motor driving needs.
  • Output Current: It offers a substantial output current, capable of delivering up to 1.5A, which ensures sufficient power for a broad range of motor applications.
  • Operating Voltage Range: The device operates within a voltage range of 10V to 46V, providing the versatility needed for different motor specifications and power requirements.
  • Protection Features: The IC includes built-in thermal shutdown circuitry, which protects the device from overheating, and an under-voltage lockout (UVLO) feature, ensuring reliable operation under varying voltage conditions.
  • Package: Available in a 10-pin SIP package, the LB1641 is designed for easy integration into a variety of circuit designs.

Applications:

  • Office automation machines such as printers, copiers, and scanners
  • Consumer electronics including audio-visual equipment like DVD players and gaming consoles
  • Home appliances like robotic vacuum cleaners and smart home devices

The LB1641 motor driver IC by ON Semiconductor is a reliable and efficient solution for designers looking to implement motor control in their applications. Its robust feature set, including high output current and protective circuitry, ensures that it can operate in various conditions while providing smooth and precise motor control. Whether it's for driving the motors in home appliances or for controlling the mechanisms in office equipment, the LB1641 is a trusted choice for developers and engineers alike.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Infineon Technologies
IC GATE DRIVER 40V QFN / Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Lowest to $5.8208
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8674 $60.7180
165+ $0.7126 $117.5790
255+ $0.6895 $175.8225
350+ $0.6676 $233.6600
450+ $0.6456 $290.5200
600+ $0.5787 $347.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,490 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess