Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology DrMOS
Rds On (Typ) 1Ohm LS, 1Ohm HS
Current - Output / Channel 55A
Supply Voltage (V) 4.5V ~ 5.5V
Voltage - Load 3V ~ 16V
Temperature Range - Operating -40°C ~ 150°C
Features Bootstrap Circuit, Status Flag
Fault Protection Over Temperature, Shoot-Through, UVLO
Mounting Style SMD
Manufacturer Package 40-PowerTFQFN
Supplier Device Package 40-PQFN (6x6)
Part Number Series FDMF6820
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812748-FDMF6820B
Ultra Librarian 3D Model Ultra Librarian FDMF6820B CAD Model

Description

The ON Semiconductor FDMF6820B is a highly integrated, high-efficiency power module designed for synchronous buck applications. This compact and robust power solution is a member of ON Semiconductor's extensive portfolio of power management devices, tailored to meet the demanding requirements of modern electronic systems.

At the heart of the FDMF6820B module is an optimized combination of ON Semiconductor's high-performance PowerTrench<sup>® MOSFETs and a driver IC, providing an all-in-one power stage solution. The integration of components within the module leads to a reduction in parasitic inductance and resistance, which in turn minimizes switching losses and improves overall system efficiency.

The FDMF6820B is designed with a high-frequency operation in mind, supporting switching frequencies up to 1 MHz. This allows for the use of smaller external components, thus reducing the overall footprint and bill of materials for the application it is used in. The module features a low-profile PQFN package, measuring just 6mm x 6mm, making it an excellent choice for space-constrained applications such as laptops, gaming consoles, and compact power supplies.

With an input voltage range of 4.5V to 15V, the FDMF6820B is versatile enough to be used in a wide array of applications. Its high current handling capability makes it suitable for delivering power to high-performance processors, memory, and other power-hungry components. Additionally, the module includes built-in features such as under-voltage lockout, over-temperature protection, and over-current protection, enhancing the reliability and longevity of the end application.

The FDMF6820B also offers excellent thermal performance due to its exposed pad design, which enables efficient heat dissipation. This feature, in conjunction with its high efficiency, ensures that the module operates within its thermal limits even under full load conditions.

In summary, the ON Semiconductor FDMF6820B power module is a highly efficient, reliable, and compact solution suitable for a variety of high-density power applications. Its integration of advanced MOSFET technology and a dedicated driver IC, along with its protection features and high-frequency operation, make it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
IC DVR HALF-BRIDGE 600V MFP16
Lowest to $1.0969
ECAD model for TND506MD-TL-E
SANYO Semiconductor (U.S.A) Corporation
IC DRIVER DUAL
Lowest to $4.6854
ECAD model for TND302S-TL
Renesas Electronics America
IC MOSFET DRIVER DUAL HS 8-TSSOP
Lowest to $2.5750
ECAD model for ISL55111IVZ
ON Semiconductor
MODULE DRMOS 50A 40-PQFN
Lowest to $1.3596
ECAD model for FDMF6821C
SANYO Semiconductor (U.S.A) Corporation
IC DRIVER DUAL
Lowest to $4.7993
ECAD model for TND302S-TL-E
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for TND511MD-TL-E
Texas Instruments
Synchronous Buck FET Smart Power Stage / IC SYNC BUCK NEXFET 8VSON
Lowest to $1.9808
ECAD model for CSD97376Q4M
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $6.0243
ECAD model for PTN3460BS/F4
SANYO Semiconductor (U.S.A) Corporation
IC DRIVER DUAL 25V 2/2A 8-SOP
Need more? Email Us
ECAD model for TND312S-TL-E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0771 $54.6939
21+ $4.9864 $104.7144
32+ $4.8306 $154.5792
43+ $4.6747 $201.0121
56+ $4.5189 $253.0584
75+ $4.0514 $303.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,105 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention