EN
  • EN
  • DE

L6207Q

Part No L6207Q
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRV 2.5A 48VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr STMicroelectronics
Package Tray
Product Status Active
Output Configuration Half Bridge (4)
Applications DC Motors, Stepper Motors, Voltage Regulators
Interface Logic
Load Type Inductive
Technology DMOS
Rds On (Typ) 280mOhm LS, 340mOhm HS
Current - Output / Channel 2.5A
Current - Peak Output 5.6A
Voltage - Supply 8V ~ 52V
Voltage - Load 8V ~ 52V
Temperature Range - Operating -25°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VFQFPN (7x7)
Base Product Number L6207
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611654-L6207Q
Ultra Librarian 3D Model Ultra Librarian L6207Q CAD Model

Description

The L6207Q from STMicroelectronics is a state-of-the-art dual full-bridge driver designed to drive inductive loads such as relays, solenoids, DC and bipolar stepping motors with a sophisticated level of control and efficiency. This integrated circuit is particularly well-suited for applications where a high level of integration, low thermal resistance, and a small footprint are required.

Key Features

  • Operating Voltage Range: The device operates from a supply voltage ranging from 8 V to 52 V, making it versatile for various applications.
  • Output Current Capacity: Each channel of the L6207Q can deliver up to 1 A of continuous current, with peak currents up to 3 A, ensuring robust performance for demanding loads.
  • Integrated Protection: The device includes overcurrent, thermal shutdown, and under-voltage lockout features, providing built-in safety mechanisms that protect the IC and the motor from potential damage.
  • Advanced Control: With features like programmable PWM current control and non-dissipative overcurrent detection, users can achieve precise motor control and optimized efficiency.
  • Reduced Power Dissipation: The L6207Q integrates a low RDS(on) DMOS output stage, which reduces power dissipation and allows for more compact and reliable designs.

Applications

The versatility of the L6207Q makes it an excellent choice for a wide range of applications, including:

  • Office automation machines such as printers and scanners.
  • Factory automation and robotics where precise motor control is critical.
  • Consumer electronics that require reliable motor operations.

Package and Quality Assurance

The L6207Q comes in a QFN package, which offers a compact footprint and excellent thermal performance. STMicroelectronics' commitment to quality ensures that each device meets the highest standards, with rigorous testing and quality control processes in place to deliver reliable and consistent performance.

You May Also Be Interested in

Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41TLGA
Lowest to $5.2389
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0437 $64.3496
18+ $6.6001 $118.8018
28+ $6.3938 $179.0264
38+ $6.1875 $235.1250
49+ $5.9813 $293.0837
65+ $5.3624 $348.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess