EN
  • EN
  • DE

MASTERGAN4TR

Part No MASTERGAN4TR
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRV 4A/6.5A 31QFN / Half Bridge Driver General Purpose DMOS 31-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge
Applications General Purpose
Interface Logic
Load Type Capacitive and Resistive
Technology DMOS
Rds On (Typ) 225mOhm LS, 225mOhm HS
Current - Output / Channel 4A, 6.5A
Current - Peak Output 7A, 16A
Voltage - Supply 4.75V ~ 9.5V
Voltage - Load 600V (Max)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Over Temperature, UVLO
Mounting Type Surface Mount
Package / Case 31-VQFN Exposed Pad
Supplier Device Package 31-QFN (9x9)
REACH Status REACH Unaffected
Win Source Part Number 1353879-MASTERGAN4TR
Ultra Librarian 3D Model Ultra Librarian MASTERGAN4TR CAD Model

Description

The MASTERGAN4TR from STMicroelectronics is a cutting-edge power management integrated circuit designed for high-efficiency applications. This product is part of the MASTERGAN family, known for its exceptional performance in power conversion and management tasks. The MASTERGAN4TR is a gate driver that integrates two enhancement mode GaN transistors in a half-bridge configuration, making it an ideal choice for advanced power systems.

Key Features

  • High-Efficiency GaN Technology: The MASTERGAN4TR utilizes gallium nitride (GaN) transistors, which offer lower on-resistance and faster switching capabilities compared to traditional silicon-based transistors. This leads to higher efficiency and reduced power losses in your applications.
  • Integrated Half-Bridge Configuration: With two GaN transistors in a half-bridge setup, the MASTERGAN4TR simplifies the design of power conversion circuits, providing a compact solution that reduces board space and component count.
  • Advanced Protection Features: It includes under-voltage lockout (UVLO), over-temperature protection, and a dedicated shutdown pin, ensuring safe operation and long-term reliability of the system.
  • High Switching Frequencies: The device supports high-frequency operation, which is essential for applications requiring fast switching, such as in resonant converters or high-performance DC/DC converters.
  • Easy to Use: The MASTERGAN4TR is designed for ease of use, with logic-level input thresholds and optimized layout for minimal parasitic inductances, facilitating its integration into various circuit designs.

Applications

The MASTERGAN4TR is versatile and can be used in a wide range of applications, including but not limited to:

  • AC-DC converters
  • DC-DC converters
  • Resonant converters
  • Class-D audio amplifiers
  • Wireless charging systems
  • LED lighting solutions

Conclusion

STMicroelectronics' MASTERGAN4TR is a powerful solution for designers looking to leverage the efficiency and speed of GaN technology in their power management systems. With its integrated features, high switching frequencies, and robust protection mechanisms, the MASTERGAN4TR is set to drive innovation in power electronics, enabling more efficient, compact, and reliable designs.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Infineon Technologies
Lowest to $43.6567
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41LGA
Lowest to $7.2667
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7742 $52.7098
44+ $2.2763 $100.1572
69+ $2.2052 $152.1588
94+ $2.1340 $200.5960
122+ $2.0629 $251.6738
163+ $1.8495 $301.4685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess