EN
  • EN
  • DE

LA1780MA-A-MPB-E

Part No LA1780MA-A-MPB-E
Manufacturer ON Semiconductor
Catalog RF Receivers
Description ANALOG CAR RADIO TUNER / * RF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 173808-LA1780MA-A-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA1780MA-A-MPB-E CAD Model

Description

Introducing the LA1780MA-A-MPB-E by ON Semiconductor

ON Semiconductor, a renowned leader in the electronic components industry, presents the LA1780MA-A-MPB-E, an innovative solution designed to cater to a wide range of applications. This product is a testament to ON Semiconductor's commitment to providing high-quality and reliable components that meet the evolving needs of technology.

Key Features

  • High Performance: The LA1780MA-A-MPB-E is engineered to deliver exceptional performance, ensuring efficient operation in various electronic circuits.
  • Robust Design: Crafted with durability in mind, this product boasts a design that can withstand the rigors of daily use, making it ideal for industrial applications.
  • Energy Efficient: With an emphasis on energy conservation, the LA1780MA-A-MPB-E operates with minimal power consumption, contributing to a greener environment.
  • Compact Size: Its small form factor allows for seamless integration into space-constrained applications, providing flexibility in design and implementation.

Applications

The LA1780MA-A-MPB-E from ON Semiconductor is versatile and can be used in a variety of settings, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Power Management Solutions
  • Telecommunications Equipment

Product Specifications

ON Semiconductor ensures that the LA1780MA-A-MPB-E meets strict industry standards, providing users with a reliable and efficient component. The specifications include:

  • Specific part number for accurate identification
  • Compliance with international standards and regulations
  • Quality materials for enhanced longevity and performance

Why Choose ON Semiconductor?

ON Semiconductor stands out in the market for its dedication to innovation and quality. The LA1780MA-A-MPB-E is a reflection of their expertise in the field, offering customers a product that is not only top-notch in terms of functionality but also backed by excellent customer support and service. Invest in the LA1780MA-A-MPB-E for your electronic component needs and experience the difference that ON Semiconductor brings to the table.

For more information on the LA1780MA-A-MPB-E, visit ON Semiconductor's official website or contact their customer service team for expert guidance and support.

You May Also Be Interested in

Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3137 $59.6466
43+ $2.7189 $116.9127
66+ $2.6346 $173.8836
91+ $2.5491 $231.9681
118+ $2.4648 $290.8464
157+ $2.2095 $346.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess