EN
  • EN
  • DE

MAX2043ETX+T

Part No MAX2043ETX+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC BASE STATION HI LIN 36-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 1.7GHz to 3GHz
P1dB 23dBm (199.5mW)
Noise Figure 7.8dB
RF Type UMTS, W-CDMA, DCS, PCS, CDMA2000, EDGE, PHS, WLL, WLAN, 802.16/WiMax
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 108mA to 140mA
Case / Package 36-TQFN (6x6)
Win Source Part Number 118321-MAX2043ETX+T
Ultra Librarian 3D Model Ultra Librarian MAX2043ETX+T CAD Model

Description

Maxim Integrated MAX2043ETX+T High-Linearity, Downconversion Mixer

The Maxim Integrated MAX2043ETX+T is a state-of-the-art, high-performance downconversion mixer designed for demanding RF applications. This component is part of Maxim's extensive lineup of RF integrated circuits, known for their reliability and cutting-edge features. The MAX2043ETX+T is particularly suitable for base stations, point-to-point wireless systems, and satellite communications, where high linearity, low noise, and exceptional dynamic range are essential.

Key Features

  • High Linearity: The mixer boasts an impressive input third-order intercept point (IIP3) of 25.5dBm, ensuring excellent performance in the presence of strong interfering signals.
  • Low Noise Figure: With a noise figure of 10.2dB, the MAX2043ETX+T maintains signal integrity by minimizing additional noise, which is crucial for high-sensitivity receivers.
  • Broad Frequency Range: It operates over a wide frequency range, with an RF frequency from 1700MHz to 2200MHz, making it versatile for various applications.
  • Integrated LO Buffer: The inclusion of an integrated local oscillator (LO) buffer simplifies design and reduces component count, while also providing a high level of performance.
  • Single +5V Supply: The device operates on a single +5V supply, which simplifies power management and system design.
  • Lead-Free Package: It comes in a compact, 36-pin thin QFN package that is both lead-free and RoHS compliant, addressing environmental concerns and regulatory requirements.

Applications

The MAX2043ETX+T is an ideal choice for a range of applications, including:

  • Wireless Infrastructure (GSM, CDMA2000, W-CDMA, TD-SCDMA)
  • Point-to-Point and Point-to-Multipoint Radios
  • IF Sampling Receivers
  • Satellite Communications

Maxim Integrated's commitment to providing high-quality, high-performance components is embodied in the MAX2043ETX+T downconversion mixer. With its robust feature set and flexible application range, this mixer stands as a critical component for engineers looking to enhance their RF designs with superior linearity and noise performance.

You May Also Be Interested in

RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8824 $58.8240
24+ $4.8267 $115.8408
38+ $4.6766 $177.7108
52+ $4.5253 $235.3156
66+ $4.3751 $288.7566
89+ $3.9224 $349.0936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess