EN
  • EN
  • DE

DSA1001CL3-133.3330VAO

Part No DSA1001CL3-133.3330VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTOMOTIVE SMD / 133.333 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 133.333 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345027-DSA1001CL3-133.3330VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001CL3-133.3330VAO CAD Model

Description

The DSA1001CL3-133.3330VAO is a state-of-the-art semiconductor product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to meet the rigorous demands of modern electronics, providing a robust set of features that make it ideal for a wide range of applications.

At the heart of the DSA1001CL3-133.3330VAO is a high-performance silicon structure that ensures reliability and efficiency. It is tailored for applications that require precise clock timing solutions, making it a perfect fit for telecommunications, computing, and industrial markets. The product's precision and stability are unparalleled, offering system designers a reliable clock source for critical operations.

Key Features:

  • High Precision: The DSA1001CL3-133.3330VAO provides extremely accurate clock timing, which is essential for systems where timing is crucial.
  • Stability: Designed to maintain its performance over a wide range of environmental conditions, ensuring consistent operation.
  • Versatility: Its specifications make it suitable for various applications across multiple industries.
  • Integration: Easy to integrate into existing systems, this product comes with support for standard communication protocols.

Applications:

  • Telecommunication systems
  • High-speed computing platforms
  • Industrial control systems
  • Networking equipment

The DSA1001CL3-133.3330VAO is a testament to Microchip Technology's commitment to quality and innovation. It is manufactured using industry-leading techniques, ensuring that each unit meets the highest standards of performance and durability. With its combination of precision, stability, and versatility, the DSA1001CL3-133.3330VAO is an excellent choice for designers looking to enhance the capabilities of their electronic systems.

For more detailed specifications, application notes, and support documentation, customers are encouraged to visit Microchip Technology's official website or contact their customer service for personalized assistance.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess