EN
  • EN
  • DE

MAX19999ETX+

Part No MAX19999ETX+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description Dual, SiGe High-Linearity, 3000MHz to 4000MHz Downconversion Mixer with LO Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
RF Type LTE, WiMAX, WLL
Frequency 3GHz ~ 4GHz
Number of Mixers 1
Gain 8.3dB
Noise Figure 10.5dB
Secondary Attributes Down Converter
Operating Supply Current 279mA, 420mA
Operating Supply Voltage 3 V ~ 3.6 V, 4.75 V ~ 5.25 V
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-TQFN (6x6)
Win Source Part Number 1212576-MAX19999ETX+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX19999
Introduction Date October 01, 2008
ECCN 5A991.g
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX19999ETX+ CAD Model

Description

Maxim Integrated MAX19999ETX+ Overview

The MAX19999ETX+ from Maxim Integrated is a high-performance, dual, downconversion mixer designed with advanced technology to provide exceptional RF signal processing capabilities. This mixer is well-suited for applications in wireless infrastructure, satellite communications, and broadband wireless access systems, making it a versatile component for various high-frequency signal chains.

Key Features

  • Wide Frequency Range: The MAX19999ETX+ operates over a broad frequency range, with an RF frequency range of 1700MHz to 2200MHz, making it suitable for a wide array of communication bands.
  • High Linearity: It offers excellent linearity with an input IP3 of 24.5dBm, ensuring clear signal amplification and conversion with minimal distortion.
  • Low Noise Figure: The device boasts a low noise figure of 9.7dB, contributing to high-quality signal reception and improved system sensitivity.
  • Integrated LO Buffer: The inclusion of an integrated LO buffer simplifies the design and reduces the number of external components required, saving space and cost.
  • High Isolation: It features high isolation between the RF and LO ports, minimizing crosstalk and enhancing overall performance.

Performance and Integration

The MAX19999ETX+ is designed to provide a balance of performance and integration. Its dual mixer configuration allows for simultaneous processing of two signals, which is ideal for diversity reception or MIMO applications. The device is housed in a compact, 36-pin Thin QFN package (6mm x 6mm), which is optimized for thermal performance and space-constrained applications.

Applications

  • Wireless Infrastructure
  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT
  • Military Systems
  • Test Equipment

Conclusion

The MAX19999ETX+ from Maxim Integrated stands out as a robust and reliable component for demanding RF applications. Its superior linearity, low noise figure, and wide frequency range make it an ideal choice for designers looking to enhance their signal processing capabilities with a high-quality, integrated solution.

You May Also Be Interested in

Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $8.7780
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672
Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594
Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7694 $54.3858
16+ $6.3749 $101.9984
25+ $6.1757 $154.3925
34+ $5.9765 $203.2010
44+ $5.7773 $254.2012
58+ $5.1796 $300.4168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess