EN
  • EN
  • DE

TMS320C6745BPTP3

Part No TMS320C6745BPTP3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING POINT 176HLQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed/Floating Point
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 320kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TJ)
Mounting SMD (SMT)
Case / Package 176-HLQFP (24x24)
Win Source Part Number 085256-TMS320C6745BPTP3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6745BPTP3 CAD Model

Description

The TMS320C6745BPTP3 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the intense processing demands of modern audio, telecommunications, and industrial applications. This DSP is part of the TMS320C674x series, which is known for its efficient fixed and floating-point processing capabilities.

Key Features:

  • Core: The device features a C674x DSP core, which runs at up to 300 MHz, providing up to 2400 MIPS (Million Instructions Per Second). This core combines the advantages of both fixed-point and floating-point operations, allowing for versatile and high-precision computations.
  • Memory: It includes a robust set of on-chip memories: 256KB of RAM, which is shared between program and data space, and 32KB of L1 program cache along with 32KB of L1 data cache to improve the efficiency of memory access.
  • Peripherals: The device is equipped with a wide range of peripherals, including a 10/100 Mb/s Ethernet MAC (EMAC), a high-speed USB 2.0 OTG interface, and multiple serial ports for UART, SPI, and I2C communication.
  • Power Efficiency: It is designed with low-power consumption in mind, featuring multiple power-saving modes, which make it ideal for portable and battery-powered applications.
  • Integration: The TMS320C6745BPTP3 integrates several core subsystems, such as an enhanced DMA controller and a programmable real-time unit (PRU), which offloads time-critical tasks from the DSP core, thus freeing up resources for other processing needs.

Applications:

This DSP is ideal for applications requiring intensive signal processing capabilities, such as:

  • Professional and consumer audio systems
  • Voice and data communication devices
  • Industrial control and automation systems
  • Medical imaging equipment
  • Instrumentation and analytics

The TMS320C6745BPTP3 DSP from Texas Instruments represents a blend of performance, power efficiency, and integrated features, making it a top choice for designers who require a reliable and powerful processing solution.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess