EN
  • EN
  • DE

MAX19713ETN+

Part No MAX19713ETN+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 2 CHAN 10BIT 56TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Number of Channels 2
Power (W) 91.8mW
Supply Voltage , Analog 2.7V ~ 3.3V
Supply Voltage , Digital 2.7V ~ 3.3V
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN-EP (7x7)
Family Part Number MAX19713
Manufacturer Pack Quantity 43
MSL Level 1 (Unlimited)
Win Source Part Number 702366-MAX19713ETN+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX19713ETN+ CAD Model

Description

The MAX19713ETN+ is a high-performance, low-power, 10-bit, 40Msps analog-to-digital converter (ADC) from Maxim Integrated, designed to provide exceptional accuracy and speed for a variety of applications. This ADC is a perfect solution for systems that require high dynamic performance, such as wireless communication infrastructure, imaging systems, and data acquisition platforms.

Key Features

  • Resolution: 10-bit accuracy ensures precise digital representation of the analog input signal.
  • Sampling Rate: Fast 40Msps (mega-samples per second) conversion rate allows for real-time data processing in demanding applications.
  • Low Power Consumption: Optimized for power-sensitive applications, the MAX19713ETN+ provides efficient operation, conserving energy and reducing heat.
  • Input Range: The flexible input range is compatible with a variety of signal types, accommodating diverse use cases.
  • Interface: A parallel LVDS (Low-Voltage Differential Signaling) interface ensures high-speed data transfer with reduced noise.
  • Package: Housed in a compact 56-pin TQFN (Thin Quad Flat No-leads) package, the MAX19713ETN+ is suitable for space-constrained applications.

Applications

  • Wireless Communication Infrastructure
  • Imaging Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Instrumentation and Control Systems

The MAX19713ETN+ is designed with reliability in mind, ensuring stable operation across a wide temperature range, making it an ideal choice for industrial environments. With Maxim Integrated's commitment to quality, this ADC represents a robust and efficient solution for converting analog signals to digital format with high fidelity.

Whether you are upgrading an existing system or developing a new project that requires high-speed and precise data conversion, the MAX19713ETN+ offers a blend of performance and power efficiency that can meet the demands of your application.

You May Also Be Interested in

National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Texas Instruments
Lowest to $5.2618
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9251 $65.5506
13+ $8.9651 $116.5463
20+ $8.6844 $173.6880
28+ $8.4049 $235.3372
36+ $8.1243 $292.4748
48+ $7.2834 $349.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess