EN
  • EN
  • DE
  • IT

MAX1811ESA

Part No MAX1811ESA
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR LI+ USB-PWR 8-SOIC / USB-Powered Li+ Charger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant
Fault Protection Over Current
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 6.5V
Interface USB
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX1811
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814167-MAX1811ESA
Ultra Librarian 3D Model Ultra Librarian MAX1811ESA CAD Model

Description

The MAX1811ESA is a compact, efficient, USB-powered lithium-ion (Li+) battery charger integrated circuit designed by Maxim Integrated. This versatile device is engineered to simplify the charging process for single-cell lithium-ion batteries, which are widely used in portable electronics such as smartphones, tablets, digital cameras, and various other USB-enabled devices.

With its small size and minimal external component requirements, the MAX1811ESA is an ideal solution for space-constrained applications. The charger operates from either a USB port or an external power supply, providing designers with flexibility in power sourcing. It can automatically adjust the charge current based on the available power, ensuring safe and efficient charging without overloading the USB port.

Key features of the MAX1811ESA include:

  • Charge current programmability via an external resistor, allowing for customization based on specific battery requirements.
  • Automatic detection of USB or external power supply modes, with seamless transition between charging sources.
  • Integrated thermal regulation, which protects the device and battery by reducing charge current during high-temperature conditions.
  • Charge status indication through an external LED, giving visual feedback on the charging process.
  • Prequalification charging, which conditions the battery at a reduced current when deeply discharged, before ramping up to full charge current.
  • Complete charge cycle termination upon reaching the battery's full charge voltage, followed by a transition to a low-power maintenance mode to keep the battery topped off.

The MAX1811ESA is available in a small 8-pin SO package, which is conducive to sleek and compact product designs. Its simple integration, coupled with Maxim Integrated's reputation for quality and reliability, makes the MAX1811ESA a preferred choice for developers looking to incorporate a dependable charging solution in their USB-powered devices.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit Maxim Integrated's official website or contact their local sales office.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4163 $50.7423
51+ $1.9826 $101.1126
79+ $1.9207 $151.7353
108+ $1.8587 $200.7396
140+ $1.7967 $251.5380
187+ $1.6109 $301.2383
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,335 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess