EN
  • EN
  • DE
  • IT

MAX17050X-C01+T10

Part No MAX17050X-C01+T10
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT 1CELL FUEL GAUGE W/MODEL / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX17050
Standard Package 10,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 711072-MAX17050X-C01+T10
Ultra Librarian 3D Model Ultra Librarian MAX17050X-C01+T10 CAD Model

Description

MAX17050X-C01+T10 - Fuel Gauge IC from Maxim Integrated

The MAX17050X-C01+T10 is a high-precision fuel gauge IC designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact, power-efficient chip is engineered to provide accurate state-of-charge (SOC) and state-of-health (SOH) readings for a variety of lithium-ion (Li-ion) batteries. It is an ideal solution for portable devices where battery life prediction is critical, such as smartphones, tablets, and wearables.

With its ModelGauge™ algorithm, the MAX17050X-C01+T10 eliminates the need for battery characterization for most applications. This proprietary technology combines the short-term accuracy of a coulomb counter with the long-term stability of a voltage-based fuel gauge, providing a robust and reliable SOC estimation without requiring regular full-to-empty recalibrations.

The device is equipped with a unique feature set that includes automatic internal temperature compensation, a low quiescent current, and a high level of integration, which reduces external component count and simplifies design. It supports a wide range of battery sizes and chemistries, making it a versatile choice for designers.

Key features of the MAX17050X-C01+T10 include:

  • ModelGauge m5 EZ algorithm for accurate SOC without battery characterization
  • Integrated temperature sensors for temperature compensation
  • Low quiescent current for extended battery life
  • High-accuracy coulomb counter with crystal-free operation
  • Automatic black-box recorder functionality to capture pre-failure conditions
  • Configurable alert outputs for voltage, temperature, and SOC thresholds

For communication with a host processor, the MAX17050X-C01+T10 utilizes an I2C interface, allowing for easy integration into system designs. It is offered in a small, lead-free package that is both space-saving and environmentally friendly.

Maxim Integrated's commitment to quality ensures that the MAX17050X-C01+T10 meets the highest standards for reliability and performance, making it a trusted choice for battery management solutions in consumer electronics.

You May Also Be Interested in

Texas Instruments
IC BATTERY GAS GAUGE 28-QSOP / Gas Gauge NiCD/NiMH 28-Pin SSOP Tube
Need more? Email Us
Analog Devices Inc.
Battery Stack Monitor Automotive 64-Pin LQFP EP Tray
Lowest to $32.8422
Maxim Integrated
IC MONITOR BAT LP SOT23-6
Need more? Email Us
Maxim Integrated
Industry's Lowest IQ Fuel Gauge with ModelGauge m5 EZ Eliminates Battery Characterization
Lowest to $1.7013
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $1.6958
Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us
Texas Instruments
IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Lowest to $6.0434
Texas Instruments
IC BATT PROT 2-4CELL LIION 8WSON / Overvoltage Protection Device Li-Ion -0.3V to 30V 8-Pin WSON EP T/R
Lowest to $1.0732
Analog Devices Inc.
Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol Automotive Medical 38-Pin QFN EP Tube
Lowest to $14.2557

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.8043 $68.0430
24+ $5.5832 $133.9968
36+ $5.4086 $194.7096
50+ $5.2339 $261.6950
64+ $5.0593 $323.7952
86+ $4.5367 $390.1562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess