EN
  • EN
  • DE

BQ2016DBQ

Part No BQ2016DBQ
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY GAS GAUGE 28-QSOP / Gas Gauge NiCD/NiMH 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Interface HDQ
Operating Temperature Range -20°C ~ 70°C (TA)
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP/QSOP
Win Source Part Number 770268-BQ2016DBQ
Popularity Medium
Supply and Demand Status Limited
Family Name bq2016
Introduction Date March 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ2016DBQ CAD Model

Description

The BQ2016DBQ is a sophisticated integrated circuit designed by Texas Instruments, renowned for their innovation in the semiconductor industry. This high-performance gas gauge IC is engineered to provide accurate fuel gauging for rechargeable battery packs, making it an essential component for modern portable electronics where battery life and reliability are critical.

Key Features

  • Advanced Battery Monitoring: The BQ2016DBQ utilizes patented algorithms to monitor and predict the remaining battery capacity with high precision, ensuring users have a reliable indication of their device's battery life.
  • Compatibility: Designed to be versatile, it is compatible with a wide range of battery chemistries, including Li-Ion, Li-Polymer, and NiMH, making it a flexible solution for various applications.
  • Self-Calibration: The device includes self-calibration features that minimize the need for user intervention, simplifying the maintenance and enhancing the longevity of the battery pack.
  • Communication Interface: It comes with a standard I2C interface, allowing for easy integration with the host system's microcontroller for data transfer and battery management commands.

Applications

The BQ2016DBQ is suitable for a multitude of applications where accurate fuel gauging is necessary. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Notebook and Laptop Computers
  • Portable Power Tools

Technical Specifications

With a small form factor and low power consumption, the BQ2016DBQ is designed to be a compact, energy-efficient solution for battery management. It operates over a wide temperature range, ensuring consistent performance under varying environmental conditions.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The BQ2016DBQ is built to meet stringent quality standards, ensuring it meets the demands of both consumer and industrial-grade applications.

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9042 $65.7126
6+ $17.9727 $107.8362
9+ $17.4111 $156.6999
12+ $16.8494 $202.1928
16+ $16.2878 $260.6048
21+ $14.6028 $306.6588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess