Maxim Integrated's MAX1640EEE+ Step-Down DC-DC Converter
The MAX1640EEE+ from Maxim Integrated is a high-efficiency, step-down DC-DC converter that is designed to deliver a stable and reliable power supply to various electronic devices. This component is particularly suitable for portable computers, PDAs, and other battery-powered equipment where extended battery life is crucial. The MAX1640EEE+ operates over a wide input voltage range, making it versatile for different applications.
Key Features
- High Efficiency: The MAX1640EEE+ offers an efficiency rate that can reach up to 95%, minimizing power loss and heat generation, thereby extending battery life for portable applications.
- Adjustable Output Voltage: With the ability to adjust the output voltage from 1.25V to V<sub>IN, this converter provides the flexibility needed to power a broad range of devices.
- Low Dropout Operation: The low dropout voltage feature ensures that the converter continues to operate effectively even when the input voltage is very close to the output voltage, further enhancing its efficiency.
- Power-Save Mode: It includes a power-save mode that reduces the quiescent current to just 110µA during light load conditions, which is essential for maximizing battery life.
- Small Package: The MAX1640EEE+ comes in a compact QSOP-16 package, which is ideal for space-constrained applications.
Technical Specifications
- Input Voltage Range: 3V to 16.5V
- Output Voltage Range: 1.25V to V<sub>IN
- Output Current: Up to 5A
- Switching Frequency: 165kHz to 220kHz
- Operating Temperature Range: -40°C to +85°C
- Package: QSOP-16
The MAX1640EEE+ is engineered to address the needs of designers looking for a power-efficient solution. Its advanced features and robust design ensure it can meet the stringent requirements of modern portable electronics. Whether you're designing a new device or looking to improve the power management of an existing one, the MAX1640EEE+ is a reliable choice that offers both performance and versatility.