EN
  • EN
  • DE

LTC3552EDHC#PBF

Part No LTC3552EDHC#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATT LI-ION 16-DFN / Linear Battery Charger Li-Ion/Li-Pol 950mA 0.6V to 5V 16-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Charge Current - Max 950mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 8V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Win Source Part Number 783414-LTC3552EDHC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3552
Introduction Date April 07, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3552EDHC#PBF CAD Model

Description

LTC3552EDHC#PBF - USB Power Manager with Overvoltage Protection

The LTC3552EDHC#PBF is a highly integrated power management solution from Linear Technology, designed to simplify the task of power supply design for portable USB-powered devices. This compact, feature-rich component combines a linear charger, a synchronous step-down converter, and an overvoltage protection circuit, all housed within a small, 16-lead DFN package (4mm x 3mm).

Integrated Linear Charger

The device incorporates a full-featured battery charger with programmable charge current up to 1.5A, which allows for the fast charging of single-cell lithium-ion or lithium-polymer batteries. The charger automatically adjusts the charge rate based on the power available from the USB input, ensuring that the device operates within the USB power specifications. Additionally, it supports a 'standalone' charging mode, which does not require any external microcontroller for charge termination.

Synchronous Step-Down Converter

Alongside the charger, the LTC3552EDHC#PBF boasts a high-efficiency, synchronous buck converter capable of delivering up to 600mA of continuous output current. This converter can operate with an input voltage range from 2.75V to 5.5V, making it versatile for various applications. The buck converter's 2.25MHz switching frequency minimizes the size of external components and keeps switching noise out of critical RF bands.

Overvoltage Protection

To safeguard against input overvoltage conditions, the LTC3552EDHC#PBF integrates an overvoltage protection circuit that disconnects the input from all other internal circuits when the input voltage exceeds a preset threshold, thus protecting the downstream circuits from damage.

Additional Features

The product also offers a host of other features, such as automatic load prioritization, which gives preference to the system load over battery charging, a PowerPath control that seamlessly manages power distribution between the input, battery, and load, and an instant-on operation to keep the system alive even with a deeply discharged battery.

Overall, the LTC3552EDHC#PBF is a versatile and compact solution for managing power in USB devices, providing designers with a reliable and efficient way to extend battery life, protect against power irregularities, and reduce the overall component count in portable applications.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3177 $63.9531
6+ $17.4915 $104.9490
9+ $16.9449 $152.5041
13+ $16.3983 $213.1779
16+ $15.8517 $253.6272
22+ $14.2118 $312.6596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess