Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 75mV
Data Rate 250kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 021122-MAX1482CPD+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1482CPD+ CAD Model

Description

Maxim Integrated MAX1482CPD+ RS-485/RS-422 Transceiver

The Maxim Integrated MAX1482CPD+ is a highly reliable and robust RS-485/RS-422 transceiver module designed to facilitate communication on balanced data-transmission lines. This device is perfect for applications that require high-speed data transfer, noise immunity, and long-distance communication. With its full-duplex capability, it can transmit and receive data simultaneously, making it an ideal choice for complex industrial networks, control systems, and data acquisition units.

Key Features:

  • Integrated Protection: The MAX1482CPD+ offers integrated protection features such as thermal shutdown, short-circuit protection, and a fail-safe receiver that guarantees a logic-high receiver output when the input is open or shorted. This ensures reliable operation under adverse conditions.
  • High-Speed Operation: Capable of data rates up to 2.5Mbps, this transceiver can handle high-speed communication requirements effortlessly, making it suitable for modern industrial applications.
  • Extended Temperature Range: Operating in a temperature range from -40°C to +85°C, the MAX1482CPD+ is designed to perform reliably in extreme environmental conditions.
  • Low Power Consumption: Its low-power shutdown mode significantly reduces power consumption when the transceiver is not in use, contributing to energy-efficient system design.
  • Robust ESD Protection: The device features ±15kV ESD protection on the transceiver pins, ensuring enhanced robustness against electrostatic discharges.

Applications:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Units
  • Factory Automation

The MAX1482CPD+ comes in a 14-pin plastic DIP package, providing a compact solution for PCB layouts. The pin configuration is designed for easy implementation into existing designs or new projects. Maxim Integrated's commitment to quality and reliability is evident in this transceiver, making it a trusted component for engineers and designers looking to build or maintain robust communication systems.

With its combination of high-speed data transfer, industrial-grade protection features, and low power consumption, the MAX1482CPD+ from Maxim Integrated stands out as a top-tier choice for any application requiring a dependable RS-485/RS-422 communication interface.

You May Also Be Interested in

Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
Texas Instruments
DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Lowest to $8.2106
ECAD model for SN65LBC184PE4
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention