Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay Semiconductor Opto Division
Packaging Reel
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 100mA
Radiant Intensity (Ie) Min at If 2.8mW/sr at 20mA
Wavelength 940nm
Voltage - Forward (Vf) 1.18V
Viewing Angle 32°
Orientation Side View
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 1210 (3225 Metric)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1279875-VSMB14942
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VSMB14942 CAD Model

Description

The VSMB14942 by Vishay Semiconductor Opto Division is an infrared emitting diode that is designed for use in optoelectronic applications.

  • Manufacturer: Vishay Semiconductor Opto Division
  • Type: Infrared Emitting Diode
  • Supply and Demand: Balanced
  • Features: High radiant intensity and a wide viewing angle
  • Applications: Remote control systems, optical sensors, and light barriers
  • Peak Wavelength: 940nm
  • Maximum Forward Current: 100mA
  • Ideal for: Designers who need a reliable and efficient infrared emitting diode

You May Also Be Interested in

Marktech Corporate
SWIR EMITTER 740NM 1206 SMD DOME / Infrared (IR) Emitter 740nm 1.7V 30mA 3.2mW/sr @ 30mA 1206 (3216 Metric)
Need more? Email Us
ECAD model for MTSM0074-843-IR
Luminus Devices Inc.
IR MOD SST10 940NM TOP VIEW / Infrared (IR) Emitter 950nm 2.8V 1.5A 770mW/sr @ 1A (Typ) 90° 1414 (3535 Metric)
Need more? Email Us
ECAD model for SST-10-IRD-B90-S940
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA T-1
Need more? Email Us
ECAD model for SFH 4301
Everlight Electronics Co Ltd
SMD IR EMITTER / Infrared (IR) Emitter 940nm 1.25V 65mA 2mW/sr @ 20mA 45° 2-SMD, No Lead
Need more? Email Us
ECAD model for EAISV3024A0
Vishay
EMITTER IR 850NM 100MA SMD
Lowest to $0.8895
ECAD model for VSMY2850G
Vishay
EMITTER
Need more? Email Us
ECAD model for TSFF5510-CSZ
Luminus Devices Inc.
IR MOD SST10 940NM TOP VIEW / Infrared (IR) Emitter 950nm 2.8V 350mA 770mW/sr @ 1A (Typ) 90° 1414 (3535 Metric)
Need more? Email Us
ECAD model for SST-10-IRD-B90H-S940
Everlight Electronics Co Ltd
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.1069
ECAD model for SIR383C
Stanley Electric Co
LED IR SMD / Infrared (IR) Emitter 950nm (920nm ~ 980nm) 1.35V 120mA 22.5mW/sr @ 50mA 30° 2-SMD, No Lead
Need more? Email Us
ECAD model for JFN1105H-TR

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.5255 $65.6875
305+ $0.4312 $131.5160
465+ $0.4178 $194.2770
640+ $0.4043 $258.7520
830+ $0.3909 $324.4470
1,110+ $0.3503 $388.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention