Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Receiver Hysteresis 120 mV
Data Rate 1Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TCAN334
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337254-TCAN334GD
Ultra Librarian 3D Model Ultra Librarian TCAN334GD CAD Model

Description

The TCAN334GD is a high-performance Controller Area Network (CAN) transceiver from Texas Instruments, designed to facilitate communication in automotive and industrial applications where reliability and robustness are critical. This device provides differential transmit and receive capability to (CAN) controllers and is compliant with the ISO 11898-2 High-Speed CAN physical layer standard.

Key Features:

  • Compatibility: Fully compatible with the ISO 11898-2 standard, the TCAN334GD ensures interoperability with other CAN devices.
  • Bus Fault Protection: It features protection against faults on the CAN bus, with the ability to handle up to ±36V on the CAN bus lines, safeguarding the device against harsh electrical environments.
  • High Electromagnetic Immunity: The device is designed to withstand electromagnetic disturbances, making it suitable for use in environments with high electromagnetic interference (EMI).
  • Low Power Mode: An integrated low-power mode helps to reduce power consumption when the transceiver is not actively driving the CAN bus.
  • Wide Operating Temperature Range: The TCAN334GD operates effectively across a broad temperature range, making it ideal for automotive and industrial temperature environments.

Applications:

The TCAN334GD is suitable for a variety of applications, including:

  • Automotive networks
  • Industrial control systems
  • Medical equipment
  • Building automation

Technical Specifications:

  • Supply Voltage Range: 4.5V to 5.5V
  • Bus-Pin ESD Protection: ±16kV HBM (Human Body Model)
  • Package: 8-Pin SOIC (GD)
  • Temperature Range: -40°C to +125°C

The TCAN334GD transceiver from Texas Instruments represents a robust solution for CAN communication, ensuring reliable data transmission even in the most demanding environments. Its advanced features and protections make it a smart choice for designers looking for a dependable CAN interface.

You May Also Be Interested in

Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5319 $61.2760
80+ $1.4349 $114.7920
125+ $1.3866 $173.3250
175+ $1.2896 $225.6800
230+ $1.2411 $285.4530
285+ $1.1926 $339.8910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention