Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 30MHz
Trigger Type Positive Edge
Current - Output High, Low 400μA, 8mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Family Part Number 74LS273
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 252397-DM74LS273N
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian DM74LS273N CAD Model

Description

ON Semiconductor DM74LS273N Octal D-Type Flip-Flop

The DM74LS273N is a high-speed, octal D-type flip-flop with a clear function, manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. Designed for use in a wide range of applications, this integrated circuit is a crucial component for systems requiring the capture and storage of data bits.

This device features eight edge-triggered, D-type flip-flops with individual D-type inputs and O-type outputs. The flip-flops capture data on the rising edge of the clock signal, making it ideal for synchronizing data transfers in digital systems. The clear function is synchronous and, when activated, forces all outputs to a low state, providing a convenient way to reset the entire device simultaneously.

Constructed with advanced silicon-gate technology, the DM74LS273N offers a robust solution for high-performance memory storage applications. The device supports a wide operating voltage range of 4.75V to 5.25V, which aligns with standard TTL logic levels, ensuring compatibility with a variety of digital circuits.

The DM74LS273N is provided in a 20-pin plastic DIP (Dual In-line Package), which is well-suited for through-hole mounting, making it easy to integrate into printed circuit boards (PCBs) for prototyping or mass production. The physical robustness of the DIP package also makes it a good choice for educational and hobbyist projects where frequent handling is expected.

Key features of the DM74LS273N include:

  • Eight D-type flip-flops with clear
  • Edge-triggered clock inputs
  • Synchronous clear function
  • Standard TTL logic levels
  • Wide operating voltage range (4.75V to 5.25V)
  • 20-pin DIP for easy PCB mounting

With its proven reliability and ON Semiconductor's commitment to quality, the DM74LS273N is a smart choice for designers and engineers looking to implement a reliable data storage solution in their digital systems. Whether it's used in computing, instrumentation, control systems, or any other application requiring stable and predictable flip-flop performance, the DM74LS273N delivers consistent results.

You May Also Be Interested in

ON Semiconductor
5-Bit Programmable 2-/3-/4-Phase Synchronous Buck Controller | IC REG CTRLR AMD 4OUT 28TSSOP
Lowest to $0.7011
ECAD model for ADP3186JRUZ-REEL
FAIR-RITE PRODUCTS
Ferrite Beads Differential Mode 53Ohm 100MHz 5A 0.0008Ohm DCR T/R / FERRITE BEAD 2SMD 1LN
Lowest to $0.1642
ECAD model for 2743019447
Skyworks Solutions Inc.
IC RF AMP CATV 50MHZ-1GHZ SOT89 / Monolithic Amplifier CATV Amplifier 1000MHz Single-Element 4-Pin(3+Tab) SOT-89 T/R
Lowest to $1.7528
ECAD model for ADA10000RS24Q1
ON Semiconductor
High Efficiency Switch Mode Li-Ion Battery Charger | IC CTRLR LI-ION CHARGER 24LFCSP
Need more? Email Us
ECAD model for ADP3808JCPZ-RL
Skyworks Solutions Inc.
Linear Amplifier | IC LINEAR AMP CATV SOT89 / highly linear CATV amplifier
Lowest to $4.5185
ECAD model for ADA1200GS24Q1
Bel Fuse Inc.
DC DC CONVERTER 3.3V 33W
Need more? Email Us
ECAD model for SRDB-10E33HR
Skyworks Solutions Inc.
IC RF AMP
Lowest to $8.2662
ECAD model for SKY65601-477LF
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Need more? Email Us
ECAD model for SPC5604PF1VLL6
NXP / Nexperia
MCU 32-bit e200z0h RISC 1MB Flash 3.3V/5V Automotive 144-Pin LQFP T/R / IC MCU 32BIT 1MB FLASH 144LQFP
Need more? Email Us
ECAD model for SPC5606SF2VLQ6R

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention