EN
  • EN
  • DE
  • IT

MAX14588ETE

Part No MAX14588ETE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701389-MAX14588ETE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14588ETE CAD Model

Description

Maxim Integrated MAX14588ETE High-Efficiency, USB Switch

The Maxim Integrated MAX14588ETE is a versatile, high-performance USB switch designed to cater to the demanding requirements of power management and data signal routing in USB applications. This advanced switch is housed in a compact, 16-pin TQFN package, making it an ideal choice for space-constrained designs.

Key Features

  • High-Efficiency Power Switching: With a low on-resistance of just 70mΩ (typical), the MAX14588ETE ensures minimal voltage drop and power loss, providing efficient power distribution and extended battery life for portable devices.
  • Integrated Fault Protection: The device includes robust features such as overcurrent protection, thermal shutdown, and reverse-current blocking, safeguarding connected devices from potential damage.
  • USB 2.0 Compliance: The MAX14588ETE is fully compliant with USB 2.0 specifications, ensuring reliable data transfer and connectivity for USB-enabled devices.
  • Adjustable Current Limiting: Designers can configure the current limit threshold via an external resistor, allowing for tailored protection based on specific application needs.
  • Versatile Control Options: Control inputs are compatible with both 1.8V and 5V logic levels, providing flexibility in interfacing with various microcontrollers and processors.

Applications

The MAX14588ETE is suited for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Notebook and Desktop Computers
  • USB Hubs and Docking Stations
  • USB Accessories and Peripherals

With its high efficiency, comprehensive protection features, and USB 2.0 compatibility, the MAX14588ETE from Maxim Integrated stands out as a robust solution for designers looking to enhance the performance and safety of their USB-powered devices. Its adjustable current limiting and versatile control options further add to its appeal, making it a flexible choice for a multitude of USB applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9060 $55.2480
18+ $5.6664 $101.9952
28+ $5.4894 $153.7032
38+ $5.3123 $201.8674
49+ $5.1352 $251.6248
66+ $4.6040 $303.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess