EN
  • EN
  • DE

LT4363CMS-1#TRPBF

Part No LT4363CMS-1#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Case / Package 12-MSOP
Voltage - Working 4 to 80V
Win Source Part Number 1059890-LT4363CMS-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT4363CMS-1#TRPBF CAD Model

Description

The Linear Technology LT4363CMS-1#TRPBF is a robust high voltage surge stopper designed to protect sensitive electronic circuits from high voltage transients and surges. This versatile device is capable of safeguarding systems by controlling the gate of an external N-channel MOSFET to act as a variable resistor during transient conditions, effectively clamping potentially damaging voltages to a safe level.

Key Features

  • Wide Operating Voltage Range: The LT4363 is capable of handling voltages from 4V to 80V, making it suitable for a variety of applications across different voltage levels.
  • Overvoltage Control: With its precise overvoltage control, this surge stopper ensures that the output voltage does not exceed a safe threshold, protecting downstream components from overvoltage conditions.
  • Adjustable Overvoltage and Undervoltage Thresholds: Users can set the overvoltage and undervoltage thresholds to match specific system requirements, offering a customizable level of protection.
  • Fast Response Time: The device responds quickly to surges, providing immediate protection to prevent damage to sensitive electronics.
  • Low Quiescent Current: The LT4363 consumes a low amount of current when in standby mode, ensuring energy efficiency in the system.

Applications

The LT4363CMS-1#TRPBF is ideal for a variety of applications that require reliable protection against high voltage transients. These include automotive electronics, industrial systems, avionics, and power supply protection. Its ability to handle high voltage spikes makes it an essential component for environments where voltage surges are common.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT4363CMS-1#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in critical applications. The device is available in a compact MSOP-10 package, which is suitable for space-constrained applications while providing robust protection against voltage transients.

You May Also Be Interested in

Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 200MA 650VIMP SMD
Lowest to $1.1730
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $15.2482
Linear Technology
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $7.0998
Maxim Integrated
IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $5.8755
STMicroelectronics
IC OVP PROTECTION TDFN-8
Lowest to $1.2560
Bourns Inc.
SURGE SUPP TBU 500MA 650VIMP SMD
Lowest to $1.5215

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4996 $60.4956
26+ $4.5125 $117.3250
40+ $4.3714 $174.8560
55+ $4.2305 $232.6775
71+ $4.0895 $290.3545
95+ $3.6664 $348.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,157 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess