EN
  • EN
  • DE

LTC7860EMSE#PBF

Part No LTC7860EMSE#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description HIGH EFFICIENCY SWITCHING SURGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 12-MSOP-EP
Voltage - Working 60V
Win Source Part Number 1064253-LTC7860EMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC7860EMSE#PBF CAD Model

Description

Product Overview: LTC7860EMSE#PBF

The LTC7860EMSE#PBF from Linear Technology is a high efficiency, high voltage, synchronous step-down switching regulator controller that delivers a precise output by driving N-channel power MOSFETs. This advanced regulator operates over a wide input voltage range from 4V to 60V and is capable of producing an output voltage as low as 0.8V, making it perfectly suited for a variety of industrial, automotive, and telecommunication applications.

Key Features

  • Wide Input Voltage Range: Operates from 4V to 60V, suitable for systems with fluctuating supply voltages.
  • Adjustable Output Voltage: Can be set down to 0.8V to accommodate low voltage requirements.
  • Synchronous Operation: Offers improved efficiency by driving both top and bottom MOSFETs, reducing power loss and heat.
  • High Efficiency: Reduces thermal stress and enhances system reliability.
  • Low Ripple Burst Mode® Operation: Ensures low output ripple and high efficiency at light loads.
  • Adjustable Frequency: From 100kHz to 1MHz, allowing optimization between efficiency and external component size.
  • Phase-Lockable Frequency: (75kHz to 850kHz) for noise-sensitive applications.
  • Robust Protection Features: Includes overvoltage, overcurrent, and overtemperature protection for enhanced safety and reliability.

Applications

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Distributed Power Systems
  • Datacom and Storage Systems

Product Details

The LTC7860EMSE#PBF comes in a compact MSOP-16 package which is highly suitable for space-constrained applications. Its robust design and advanced features make it an excellent choice for engineers looking for a reliable power solution that can handle a broad range of input voltages and deliver a stable output. With its high switching frequency capability, it enables the use of smaller, low-cost capacitors and inductors, reducing the overall solution size and cost.

With Linear Technology's reputation for high-quality power management solutions, the LTC7860EMSE#PBF stands out as a versatile and durable component that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 200MA 650VIMP SMD
Lowest to $1.1730
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
STMicroelectronics
IC OVP PROTECTION TDFN-8
Lowest to $1.2560
Bourns Inc.
SURGE SUPP TBU ETH 180MA 650VIMP
Lowest to $1.7013
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $11.4208
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Need more? Email Us
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1026 $66.6156
13+ $9.1099 $118.4287
20+ $8.8251 $176.5020
28+ $8.5405 $239.1340
35+ $8.2559 $288.9565
47+ $7.4017 $347.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess