Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Applications Video
Switch Circuit SPST
Number of Channels 4
On-State Resistance (Maximum) 75Ohm
Supply Voltage , Dual (V±) ±5V ~ 15V
Features Break-Before-Make
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number IH5352
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1185307-IH5352CPE
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IH5352CPE CAD Model

Description

The IH5352CPE is a precision, high-performance analog switch developed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is designed to offer exceptional signal integrity, making it an ideal choice for a broad range of applications where high-speed switching and low on-resistance are critical.

Key Features

  • Low On-Resistance: The IH5352CPE features a low on-resistance, typically in the range of 35 ohms, which ensures minimal signal distortion and power loss when the switch is in the on state.
  • Fast Switching Speed: With a transition time in the nanosecond range, this switch is capable of handling high-speed signals without significant delays, making it suitable for video, audio, and data communication.
  • Single or Dual Supply Operation: The device can operate from a single supply voltage ranging from +10V to +30V or a dual supply of ±4.5V to ±20V, providing flexibility in various circuit designs.
  • Low Power Consumption: The IH5352CPE is optimized for low power consumption, which is essential for battery-operated and power-sensitive applications.
  • High Off-Isolation: It offers excellent off-isolation characteristics, which minimize crosstalk between channels when the switch is in the off state.

Applications

The IH5352CPE is versatile and can be used in a variety of applications, including:

  • Test and measurement equipment
  • Communication systems
  • Data acquisition systems
  • Audio and video switching
  • Sample and hold circuits

Package and Quality

The IH5352CPE is available in a 16-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing robust mechanical stability. Maxim Integrated ensures high-quality standards, with each device undergoing rigorous testing to guarantee performance and reliability.

For engineers and designers looking for a reliable and high-performance analog switch, the IH5352CPE from Maxim Integrated offers an exceptional balance of speed, efficiency, and signal fidelity, making it an excellent choice for sophisticated analog signal switching applications.

You May Also Be Interested in

Intersil
Octal Multiprotocol Switch
Need more? Email Us
ECAD model for ISL54230IIZ-T
Maxim Integrated
IC USB SWITCH DUAL 1X2 8UDFN
Lowest to €3.7317
ECAD model for MAX4907FELA+T
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Lowest to €17.4094
ECAD model for MAX4984EEVB+T
Maxim Integrated
IC SWITCH OCTAL SPDT 42TQFN
Lowest to €8.4570
ECAD model for MAX4889CETO+
Intersil
IC USB SWITCH DUAL SPDT 10TDFN
Lowest to €0.8552
ECAD model for ISL54200IRZ
Broadcom Limited
IC PCI EXPRESS SWITCH 324HSBGA
Lowest to €148.0068
ECAD model for PEX8615-BA50BC G
Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for ISPGDX160VA-5B272-TI
Intersil
IC USB SWITCH DUAL SP3T 12UTQFN
Lowest to €11.1363
ECAD model for ISL54217IRUZ-T
Lattice Semiconductor Corporation
IC ISP CROSSPOINT 160IO 208FBGA
Lowest to €29.2541
ECAD model for ISPGDX160V-5B208

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €44.1770 €88.3540
3+ €36.2478 €108.7434
4+ €35.1150 €140.4602
6+ €33.9823 €203.8937
7+ €32.8495 €229.9466
10+ €29.4513 €294.5132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 721 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention