EN
  • EN
  • DE

MAX9890AETA+

Part No MAX9890AETA+
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description Audio Click-Pop Suppressor / IC SUPP CLICK-POP 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Cut Strip
Function Noise Reduction
Applications Consumer Audio
Number of Channels 2
Interface Analog
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications 36dB
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN (3x3)
Win Source Part Number 787269-MAX9890AETA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9890
Introduction Date August 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9890AETA+ CAD Model

Description

The MAX9890AETA+ from Maxim Integrated is a high-performance audio click and pop suppressor designed to eliminate the unwanted noise commonly associated with power cycling of audio equipment. This compact, efficient device is an ideal solution for portable audio applications, including smartphones, tablets, laptops, and portable media players.

Key Features

  • Low-Voltage Operation: The device operates from a supply voltage of 1.7V to 3.6V, making it suitable for battery-operated equipment.
  • Integrated Click-and-Pop Suppression: It significantly reduces the audible clicks and pops associated with powering up or down, providing a more pleasant user experience.
  • Low Power Consumption: With its ultra-low quiescent current, the MAX9890AETA+ is optimized for power-sensitive applications.
  • Small Package: Available in a tiny 8-pin TDFN package (3mm x 3mm), it saves valuable board space in compact designs.
  • High PSRR: The device features a high power-supply rejection ratio (PSRR), which enhances performance by minimizing power supply noise.

Applications

The MAX9890AETA+ is versatile and can be used in a wide range of applications where audio quality is paramount:

  • Mobile Phones
  • Portable Media Players
  • Notebook and Tablet Computers
  • Audio Docking Stations
  • Bluetooth Headphones

Technical Specifications

The device offers a comprehensive set of technical specifications that ensure high-quality audio suppression:

  • THD+N: 0.01% (typical)
  • Output Power: 2.3W (typical) into 4Ω
  • Operating Temperature Range: -40°C to +85°C

With its advanced features and robust performance, the MAX9890AETA+ from Maxim Integrated stands out as a superior solution for designers looking to enhance the audio experience in their products without compromising on space or power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess