EN
  • EN
  • DE

MAX13326GUI/V+

Part No MAX13326GUI/V+
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description Dual Automotive, Audio Line Drivers with I2C Control and Diagnostic | IC LINE DRIVER 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Line Driver
Applications Automotive Audio, Pre-Amplifier, Professional Audio
Number of Channels 2
Interface I2C
Supply Voltage (V) 4.5V ~ 18V
Temperature Range - Operating -40°C ~ 105°C
Specifications Class D
Manufacturer Package 28-TSSOP Exposed Pad
Supplier Device Package 28-TSSOP-EP
Family Part Number MAX13326
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1212101-MAX13326GUI/V+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13326GUI/V+ CAD Model

Description

Maxim Integrated's MAX13326GUI/V+ Audio Interface

The MAX13326GUI/V+ from Maxim Integrated is a high-performance audio interface designed to deliver exceptional sound quality and robustness for automotive applications. This advanced audio interface integrates a comprehensive set of features to meet the stringent requirements of in-car entertainment systems, navigation units, and hands-free telephony.

Key Features

  • High-Quality Audio Performance: The MAX13326GUI/V+ boasts superior audio fidelity, ensuring crystal-clear sound reproduction for an immersive listening experience.
  • Integrated Audio Processing: With built-in audio processing capabilities, this interface offers volume control, tone control, and dynamic range compression, allowing for fine-tuning of the audio output to suit the user's preferences.
  • Multiple Input/Output Options: This device supports a variety of input and output configurations, making it versatile for different audio sources and destinations. It includes differential inputs and outputs for improved noise immunity.
  • Robust Protection Features: Designed to withstand the harsh conditions of automotive environments, the MAX13326GUI/V+ includes protection against short-circuits, overvoltage, and electrostatic discharge (ESD).
  • Low Power Consumption: Energy efficiency is a critical aspect of automotive design, and the MAX13326GUI/V+ offers low quiescent current to minimize power drain on the vehicle's battery.

Applications

The MAX13326GUI/V+ is ideally suited for a range of automotive applications, including:

  • Car audio systems
  • Navigation and infotainment units
  • Hands-free calling systems
  • Rear-seat entertainment

Technical Specifications

The device comes in a compact, 28-pin TSSOP package, ensuring a small footprint on the PCB. It operates over a wide temperature range, making it reliable in various climates and driving conditions. With an operating voltage range suitable for automotive power systems, the MAX13326GUI/V+ is designed for seamless integration into modern vehicle architectures.

In summary, Maxim Integrated's MAX13326GUI/V+ is a sophisticated audio interface solution that offers superior sound quality, extensive functionality, and durable design, making it an excellent choice for automotive manufacturers looking to enhance the audio experience in their vehicles.

You May Also Be Interested in

Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess