EN
  • EN
  • DE

MAX4901ETA

Part No MAX4901ETA
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829842-MAX4901ETA
Ultra Librarian 3D Model Ultra Librarian MAX4901ETA CAD Model

Description

Maxim Integrated MAX4901ETA Analog Switch

Maxim Integrated's MAX4901ETA is a versatile and high-performance analog switch that is designed to meet the needs of a wide range of applications. This device features a single-pole double-throw (SPDT) configuration, which allows it to route signals from one input to one of two outputs, or vice versa. The MAX4901ETA is part of Maxim's commitment to providing innovative and efficient solutions for signal switching requirements.

Key Features

  • Low On-Resistance: The switch offers low on-resistance (typically 0.5Ω), which ensures minimal signal distortion and power loss, making it ideal for precision applications.
  • Wide Voltage Range: It operates over a broad voltage range of 1.6V to 3.6V, accommodating various power supply levels and making it suitable for battery-operated devices.
  • Low Power Consumption: With its low power consumption, the MAX4901ETA is perfect for power-sensitive applications, helping to extend battery life in portable devices.
  • High-Speed Switching: The device provides high-speed switching performance, which is essential for applications that require rapid signal routing.
  • ESD Protection: It features built-in electrostatic discharge (ESD) protection, safeguarding the device from potential damage due to static electricity.
  • Compact Package: The MAX4901ETA comes in a tiny 8-pin TDFN package, which is ideal for space-constrained applications, allowing designers to save valuable board space.

Applications

The MAX4901ETA is suitable for a variety of applications including, but not limited to:

  • Audio and video signal routing
  • Cellular phones
  • Portable media players
  • Low-voltage data acquisition systems
  • Battery-powered devices
  • Communication systems

With its high performance, reliability, and compact size, the Maxim Integrated MAX4901ETA analog switch is an excellent choice for designers looking to optimize their system design while maintaining signal integrity and operational efficiency. Whether it's for consumer electronics or industrial applications, the MAX4901ETA provides the flexibility and performance required to meet the demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0270 $81.0810
6+ $22.1760 $133.0560
9+ $21.4830 $193.3470
12+ $20.7900 $249.4800
15+ $20.0970 $301.4550
20+ $18.0180 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess