EN
  • EN
  • DE

ICM7212AMIQH+D

Part No ICM7212AMIQH+D
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DECODR/DVR LED 4DIGIT 44PLCC / LED Driver 28 Segment 50uA Supply Current 44-Pin PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Display Type LED
Configuration 7 Segment
Interface BCD
Digits or Characters 4 Digits
Operating Supply Current 200mA
Operating Supply Voltage 4 V ~ 6 V
Operating Temperature Range -20°C ~ 85°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 776369-ICM7212AMIQH+D
Popularity Medium
Supply and Demand Status Balance
Family Name ICM7212
Introduction Date November 01, 1989
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ICM7212AMIQH+D CAD Model

Description

The ICM7212AMIQH+D is a highly versatile, four-digit, LED display driver device engineered by Maxim Integrated, a renowned leader in the development of integrated circuits. This advanced driver is specifically designed to interface with a microprocessor or another digital system to display numbers on a four-digit, seven-segment LED display.

Key Features

  • Display Compatibility: Directly drives a 4-digit, 7-segment LED display with minimal external components, making it ideal for compact designs.
  • Interface Options: Offers a multiplexed BCD interface as well as a serial interface, providing flexibility for a variety of system architectures.
  • High Integration: Includes on-chip BCD code-B converters and segment drivers, which simplifies the design and reduces the bill of materials.
  • Power Efficiency: Features a low power shutdown mode, significantly reducing power consumption when the display is not in use.
  • Wide Operating Voltage: Operates over a broad voltage range, accommodating various power supplies and ensuring compatibility with multiple systems.

Applications

The ICM7212AMIQH+D is suitable for a wide array of applications that require numeric displays, such as:

  • Industrial control panels
  • Instrumentation displays
  • Consumer electronics
  • Medical equipment
  • Point of sale terminals

Additional Information

Maxim Integrated's ICM7212AMIQH+D display driver is provided in a 28-pin, wide-body SOIC package, ensuring ease of integration into a variety of design layouts. With its robust feature set and Maxim Integrated's reputation for quality, this LED display driver is an excellent choice for designers looking to create reliable, user-friendly interfaces with alphanumeric displays.

You May Also Be Interested in

Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess